Newport MKS Polarization Insensitive Circulator, 1310 nm, SMF-28 Fiber, FC/APC. F-CIR-13-P-FA

Description
The F-CIR-13-P-FA Polarization Insensitive Circulator features low insertion loss, high isolation, low Polarization Dependent Loss (PDL), and is the perfect solution for add/drop filters, erbium-doped fiber amplifiers (EDFA), dispersion compensation, bi-directional communication, and optical R & D at 1310 nm. This version has SMF-28 fiber pigtails with FC/APC connectors.
Request a Quote
Description
The F-CIR-13-P-FA Polarization Insensitive Circulator features low insertion loss, high isolation, low Polarization Dependent Loss (PDL), and is the perfect solution for add/drop filters, erbium-doped fiber amplifiers (EDFA), dispersion compensation, bi-directional communication, and optical R & D at 1310 nm. This version has SMF-28 fiber pigtails with FC/APC connectors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polarization Insensitive Circulator, 1310 nm, SMF-28 Fiber, FC/APC. - F-CIR-13-P-FA - Newport MKS
Irvine, CA, United States
Polarization Insensitive Circulator, 1310 nm, SMF-28 Fiber, FC/APC.
F-CIR-13-P-FA
Polarization Insensitive Circulator, 1310 nm, SMF-28 Fiber, FC/APC. F-CIR-13-P-FA
The F-CIR-13-P-FA Polarization Insensitive Circulator features low insertion loss, high isolation, low Polarization Dependent Loss (PDL), and is the perfect solution for add/drop filters, erbium-doped fiber amplifiers (EDFA), dispersion compensation, bi-directional communication, and optical R & D at 1310 nm. This version has SMF-28 fiber pigtails with FC/APC connectors.

The F-CIR-13-P-FA Polarization Insensitive Circulator features low insertion loss, high isolation, low Polarization Dependent Loss (PDL), and is the perfect solution for add/drop filters, erbium-doped fiber amplifiers (EDFA), dispersion compensation, bi-directional communication, and optical R & D at 1310 nm. This version has SMF-28 fiber pigtails with FC/APC connectors.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-CIR-13-P-FA
Product Name Polarization Insensitive Circulator, 1310 nm, SMF-28 Fiber, FC/APC.
Cable Type Single Mode
Wavelength 1310 nm
Coupler Features Pigtail
Unlock Full Specs
to access all available technical data

Similar Products

Variable Ratio Coupler, 830nm, Non-PM, FC/APC Connectors - F-CPL-830-N-FA - Newport MKS
Specs
Wavelength 780 - 830 nm
Coupler Connector FC/APC
View Details
Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm, FC/APC - F-CPL-B14350-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package C
View Details
Fiber Optic Coupler, Multimode, 1 x 8, 850 nm, FC/PC - F-CPL-M18850-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 850 nm
Coupler Package D
View Details