Newport MKS V-Groove Lens Holder, 0.60 to 3.60 in. Diameter Lenses VLH-3A

Description
The VLH-3A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.60 to 3.60 inch diameter range. Optics are automatically registered and held gently, but firmly, between a kinematically designed V-shaped mounting base and a Delrin V-block that is secured into place using a thumbscrew. The VLH can be further fitted to the optic by changing the height of the crossbar, which features a long alignment bore and guide adjustment so it slides smoothly without jamming or wobbling and locks easily into place by turning the side thumbscrews. This mount incorporates a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and MSP Series posts, as well as Newport’s PS Series pedestal posts.
Request a Quote
Description
The VLH-3A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.60 to 3.60 inch diameter range. Optics are automatically registered and held gently, but firmly, between a kinematically designed V-shaped mounting base and a Delrin V-block that is secured into place using a thumbscrew. The VLH can be further fitted to the optic by changing the height of the crossbar, which features a long alignment bore and guide adjustment so it slides smoothly without jamming or wobbling and locks easily into place by turning the side thumbscrews. This mount incorporates a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and MSP Series posts, as well as Newport’s PS Series pedestal posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V-Groove Lens Holder, 0.60 to 3.60 in. Diameter Lenses - VLH-3A - Newport MKS
Irvine, CA, United States
V-Groove Lens Holder, 0.60 to 3.60 in. Diameter Lenses
VLH-3A
V-Groove Lens Holder, 0.60 to 3.60 in. Diameter Lenses VLH-3A
The VLH-3A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.60 to 3.60 inch diameter range. Optics are automatically registered and held gently, but firmly, between a kinematically designed V-shaped mounting base and a Delrin V-block that is secured into place using a thumbscrew. The VLH can be further fitted to the optic by changing the height of the crossbar, which features a long alignment bore and guide adjustment so it slides smoothly without jamming or wobbling and locks easily into place by turning the side thumbscrews. This mount incorporates a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and MSP Series posts, as well as Newport’s PS Series pedestal posts.

The VLH-3A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.60 to 3.60 inch diameter range. Optics are automatically registered and held gently, but firmly, between a kinematically designed V-shaped mounting base and a Delrin V-block that is secured into place using a thumbscrew. The VLH can be further fitted to the optic by changing the height of the crossbar, which features a long alignment bore and guide adjustment so it slides smoothly without jamming or wobbling and locks easily into place by turning the side thumbscrews. This mount incorporates a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and MSP Series posts, as well as Newport’s PS Series pedestal posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number VLH-3A
Product Name V-Groove Lens Holder, 0.60 to 3.60 in. Diameter Lenses
Mount Type Lens Holder; Variable Size Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Adaptor, 2.0 in. Mount to 1.0 in. Diameter Lens, A-LINE - LH-2R1 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 9.1 mm (0.3583 inch)
View Details
Compact Lens Positioner, XY, 1.0 in. Diameter, 100 TPI - LA1V-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Clear Aperture 19.2 mm (0.7559 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Positioner, 1.0 in. Diameter, XYZ, 100 TPI, 8-32 THD - LPXYZ-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 11.7 mm (0.4606 inch)
View Details
Clamping Fork, Small Pedestal, Captive M6 Screw - 9947-M - Newport MKS
Specs
Mount Type Pedestal Clamping Fork w/ screw
View Details