Newport MKS Cylindrical Lens Mount, Adjustable, 50.8 mm Max, +/- 5 Deg., 2 arcs sec CYM-2R

Description
The CYM-2R Adjustable Cylindrical Lens Mount can hold and position cylindrical lenses as large as 2 inches in height. What makes this mount unique is its ability to provide rotation about the geometrical center of the lens. This feature eliminates unwanted translation during rotation of the power axis. 100-TPI screws provide a ±5° roll adjustment range with a sensitivity of 6 arc seconds. With the use of adaptors (sold separately), other sizes of cylindrical optics can also be held and rotated about their centers. Adaptors are available to mount 1/4-in., 1/2-in., 1-in and 19-mm high cylindrical lenses. Each one of these adaptors places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.
Request a Quote
Description
The CYM-2R Adjustable Cylindrical Lens Mount can hold and position cylindrical lenses as large as 2 inches in height. What makes this mount unique is its ability to provide rotation about the geometrical center of the lens. This feature eliminates unwanted translation during rotation of the power axis. 100-TPI screws provide a ±5° roll adjustment range with a sensitivity of 6 arc seconds. With the use of adaptors (sold separately), other sizes of cylindrical optics can also be held and rotated about their centers. Adaptors are available to mount 1/4-in., 1/2-in., 1-in and 19-mm high cylindrical lenses. Each one of these adaptors places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens Mount, Adjustable, 50.8 mm Max, +/- 5 Deg., 2 arcs sec - CYM-2R - Newport MKS
Irvine, CA, United States
Cylindrical Lens Mount, Adjustable, 50.8 mm Max, +/- 5 Deg., 2 arcs sec
CYM-2R
Cylindrical Lens Mount, Adjustable, 50.8 mm Max, +/- 5 Deg., 2 arcs sec CYM-2R
The CYM-2R Adjustable Cylindrical Lens Mount can hold and position cylindrical lenses as large as 2 inches in height. What makes this mount unique is its ability to provide rotation about the geometrical center of the lens. This feature eliminates unwanted translation during rotation of the power axis. 100-TPI screws provide a ±5° roll adjustment range with a sensitivity of 6 arc seconds. With the use of adaptors (sold separately), other sizes of cylindrical optics can also be held and rotated about their centers. Adaptors are available to mount 1/4-in., 1/2-in., 1-in and 19-mm high cylindrical lenses. Each one of these adaptors places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.

The CYM-2R Adjustable Cylindrical Lens Mount can hold and position cylindrical lenses as large as 2 inches in height. What makes this mount unique is its ability to provide rotation about the geometrical center of the lens. This feature eliminates unwanted translation during rotation of the power axis. 100-TPI screws provide a ±5° roll adjustment range with a sensitivity of 6 arc seconds. With the use of adaptors (sold separately), other sizes of cylindrical optics can also be held and rotated about their centers. Adaptors are available to mount 1/4-in., 1/2-in., 1-in and 19-mm high cylindrical lenses. Each one of these adaptors places the center of the cylindrical lens at the CYM-2R's axis of rotation and has a location pin for quick installation.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number CYM-2R
Product Name Cylindrical Lens Mount, Adjustable, 50.8 mm Max, +/- 5 Deg., 2 arcs sec
Mount Type Lens Holder; Cylindrical Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Adaptor, 0.5 in. Mount to 0.25 in. Diameter Lens, A-LINE - LH-50R25 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Clear Aperture 4.7 mm (0.1850 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.4 mm (0.2520 inch)
View Details
Optical Pedestal, Clean-Passivated, 3.0 in. Height, 1 in. Diameter, 8-32 - 9956 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Peg Rotation Base, 1.5 in. Diameter - 460P-RA1 - Newport MKS
Specs
Mount Type Peg Rotation Adaptor
View Details