Newport MKS Optical Mount Adapter, 25.4 mm, 0.6 in. Cylindrical Laser Diode CLD-1

Description
The CLD-1 Cylindrical Diode Adaptor mounts cylindrical laser diode packages with an outside diameter up to 0.6 inch (15.2 mm). The mount adaptor has an outside diameter of 1 in. (25.4 mm) and can be mounted in PERFORMA™ and ULTIMA® optical mounts for tip-tilt.
Request a Quote
Description
The CLD-1 Cylindrical Diode Adaptor mounts cylindrical laser diode packages with an outside diameter up to 0.6 inch (15.2 mm). The mount adaptor has an outside diameter of 1 in. (25.4 mm) and can be mounted in PERFORMA™ and ULTIMA® optical mounts for tip-tilt.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Mount Adapter, 25.4 mm, 0.6 in. Cylindrical Laser Diode - CLD-1 - Newport MKS
Irvine, CA, United States
Optical Mount Adapter, 25.4 mm, 0.6 in. Cylindrical Laser Diode
CLD-1
Optical Mount Adapter, 25.4 mm, 0.6 in. Cylindrical Laser Diode CLD-1
The CLD-1 Cylindrical Diode Adaptor mounts cylindrical laser diode packages with an outside diameter up to 0.6 inch (15.2 mm). The mount adaptor has an outside diameter of 1 in. (25.4 mm) and can be mounted in PERFORMA™ and ULTIMA® optical mounts for tip-tilt.

The CLD-1 Cylindrical Diode Adaptor mounts cylindrical laser diode packages with an outside diameter up to 0.6 inch (15.2 mm). The mount adaptor has an outside diameter of 1 in. (25.4 mm) and can be mounted in PERFORMA™ and ULTIMA® optical mounts for tip-tilt.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number CLD-1
Product Name Optical Mount Adapter, 25.4 mm, 0.6 in. Cylindrical Laser Diode
Mount Type Mirror Mount; Laser Mount; Cylindrical Laser Diode Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Optical Post, 25.4 mm Height, 12.7 mm Diameter, M4 and M6, LaserClean - M-SP-1-LC - Newport MKS
Specs
Mount Type Laser Mount; LaserClean Optical Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Fixed Angle Mount Adapter, 4 Degree, 8-32 Threads - FAM4 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Mirror Mount, ULTIMA ® , Center, 2.0 in. Diameter, No Actuators - U200-AC - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 9.9 to 15.5 mm (0.3898 to 0.6102 inch)
View Details
Variable Size Lens Mount, 25.4-60 mm, 40 TPI XY Adjusters - ALM-2A - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 to 60 mm (1 to 2.36 inch)
View Details