Newport MKS Optic Cell Rotation Mount, 2° Graduations, For LH2 Optic Cells LM2-R

Description
The LM2-R Optic Cell Rotation Mount forms a convenient optical mounting system that speeds your experimental work when used with LH2 Series Optical Cell Holders. Lenses or polarizers are mounted in a LH2 cell (not included) with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted optics are held in the LM1-R mount by a spring-loaded detent, allowing them to be quickly removed and replaced. Additionally, optics can be accurately rotated using graduations marked every 2 degrees. The LH2 holder cells are sold separately.
Request a Quote
Description
The LM2-R Optic Cell Rotation Mount forms a convenient optical mounting system that speeds your experimental work when used with LH2 Series Optical Cell Holders. Lenses or polarizers are mounted in a LH2 cell (not included) with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted optics are held in the LM1-R mount by a spring-loaded detent, allowing them to be quickly removed and replaced. Additionally, optics can be accurately rotated using graduations marked every 2 degrees. The LH2 holder cells are sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Cell Rotation Mount, 2° Graduations, For LH2 Optic Cells - LM2-R - Newport MKS
Irvine, CA, United States
Optic Cell Rotation Mount, 2° Graduations, For LH2 Optic Cells
LM2-R
Optic Cell Rotation Mount, 2° Graduations, For LH2 Optic Cells LM2-R
The LM2-R Optic Cell Rotation Mount forms a convenient optical mounting system that speeds your experimental work when used with LH2 Series Optical Cell Holders. Lenses or polarizers are mounted in a LH2 cell (not included) with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted optics are held in the LM1-R mount by a spring-loaded detent, allowing them to be quickly removed and replaced. Additionally, optics can be accurately rotated using graduations marked every 2 degrees. The LH2 holder cells are sold separately.

The LM2-R Optic Cell Rotation Mount forms a convenient optical mounting system that speeds your experimental work when used with LH2 Series Optical Cell Holders. Lenses or polarizers are mounted in a LH2 cell (not included) with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted optics are held in the LM1-R mount by a spring-loaded detent, allowing them to be quickly removed and replaced. Additionally, optics can be accurately rotated using graduations marked every 2 degrees. The LH2 holder cells are sold separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LM2-R
Product Name Optic Cell Rotation Mount, 2° Graduations, For LH2 Optic Cells
Mount Type Lens Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Stability, Top Adjust, 0.5 in., 2 Knobs - 9810-3 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details
Piezo Mirror Mount, 1.0 in., Limit Switches, Vacuum Compatible - AG-M100LV6 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Flipper Optic Mount, 2.0 in. Optic Diameter, M4 - 9892-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details