Newport MKS Flipper Optic Mount, 2.0 in. Optic Diameter, M4 9892-M

Description
The 9892-M Flipper Optic Mount adds a hinge to a traditional 2.0 inch optic mount. The result is a mount that lets you move an optic into and out of your beam path easily and repeatably. Ideal for turning mirrors in multiplexed laser experiments, this mount eliminates many of the headaches associated with sharing a laser. Adjustment screws let you steer your beam, while a sapphire pad under the screw gives you better than 200-μrad repeatability between flips.
Request a Quote
Description
The 9892-M Flipper Optic Mount adds a hinge to a traditional 2.0 inch optic mount. The result is a mount that lets you move an optic into and out of your beam path easily and repeatably. Ideal for turning mirrors in multiplexed laser experiments, this mount eliminates many of the headaches associated with sharing a laser. Adjustment screws let you steer your beam, while a sapphire pad under the screw gives you better than 200-μrad repeatability between flips.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flipper Optic Mount, 2.0 in. Optic Diameter, M4 - 9892-M - Newport MKS
Irvine, CA, United States
Flipper Optic Mount, 2.0 in. Optic Diameter, M4
9892-M
Flipper Optic Mount, 2.0 in. Optic Diameter, M4 9892-M
The 9892-M Flipper Optic Mount adds a hinge to a traditional 2.0 inch optic mount. The result is a mount that lets you move an optic into and out of your beam path easily and repeatably. Ideal for turning mirrors in multiplexed laser experiments, this mount eliminates many of the headaches associated with sharing a laser. Adjustment screws let you steer your beam, while a sapphire pad under the screw gives you better than 200-μrad repeatability between flips.

The 9892-M Flipper Optic Mount adds a hinge to a traditional 2.0 inch optic mount. The result is a mount that lets you move an optic into and out of your beam path easily and repeatably. Ideal for turning mirrors in multiplexed laser experiments, this mount eliminates many of the headaches associated with sharing a laser. Adjustment screws let you steer your beam, while a sapphire pad under the screw gives you better than 200-μrad repeatability between flips.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9892-M
Product Name Flipper Optic Mount, 2.0 in. Optic Diameter, M4
Mount Type Mirror Mount; Flipper Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Knobs - 9814-6 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.4 mm (0.2520 inch)
View Details
Lens Mount, Insertable, 12.7 mm Diameter, A-LINE - LH-05N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 10.9 mm (0.4291 inch)
View Details
Top Plate, 254.0 mm x 152.5 mm, 33 holes M6 Thread, 12 holes M6 CLR. - M-290-TP - Newport MKS
Specs
Mount Type Top Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details