Newport MKS Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse BRAP12-A

Description
The BRAP12-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.28 x 0.28 x 0.28 inch (7.0 x 7.0 x 7.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote
Description
The BRAP12-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.28 x 0.28 x 0.28 inch (7.0 x 7.0 x 7.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse - BRAP12-A - Newport MKS
Irvine, CA, United States
Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse
BRAP12-A
Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse BRAP12-A
The BRAP12-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.28 x 0.28 x 0.28 inch (7.0 x 7.0 x 7.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

The BRAP12-A High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This protective aluminum coated hypotenuse, N-BK7 prism dimension is 0.28 x 0.28 x 0.28 inch (7.0 x 7.0 x 7.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number BRAP12-A
Product Name Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, ValuMax, N-BK7, 40.0 mm, Aluminized Hypotenuse - BRP-40-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Light Pipe Homogenizer, 6 x 6 x 75 mm - LPH-PIP-6 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 1000-1550 nm - 10SR20AR.18 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details
Penta Prism, N-BK7, A=B=C=12.7 mm - BPP-12.7 - Newport MKS
Specs
Prism Type Penta
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details