Newport MKS Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, 1064 nm 10BR08AR.33

Description
The 10BR08AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. Newport's AR.33 1064 nm laser line antireflection coating is applied to the three prism faces and supports a 1064 nm wavelength. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. This prism is recommended for general laboratory use in the 1064 nm range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote
Description
The 10BR08AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. Newport's AR.33 1064 nm laser line antireflection coating is applied to the three prism faces and supports a 1064 nm wavelength. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. This prism is recommended for general laboratory use in the 1064 nm range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, 1064 nm - 10BR08AR.33 - Newport MKS
Irvine, CA, United States
Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, 1064 nm
10BR08AR.33
Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, 1064 nm 10BR08AR.33
The 10BR08AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. Newport's AR.33 1064 nm laser line antireflection coating is applied to the three prism faces and supports a 1064 nm wavelength. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. This prism is recommended for general laboratory use in the 1064 nm range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

The 10BR08AR.33 Precision Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This AR.33 coated N-BK7 prism is 1 x 1 inch (25.4 x 25.4 mm) and 1 inch (25.4 mm) thick. It has a λ/4 surface flatness and a 20-10 surface quality. Newport's AR.33 1064 nm laser line antireflection coating is applied to the three prism faces and supports a 1064 nm wavelength. The antireflection coating reduces surface losses yet does not affect total internal reflection or the acceptance angle. This prism is recommended for general laboratory use in the 1064 nm range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number 10BR08AR.33
Product Name Right-Angle Prism, Precision, N-BK7, 25.4 mm, λ/4, 1064 nm
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Retroreflector, Solid Glass, N-BK7, 25.4mm Diameter, 19.0 mm Height - BGR-25.4 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/4
View Details
Right-Angle Prism, Precision, UVFS, 25.0 mm, λ/10, AR.14 coated - 10SR25AR.14 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 20-10 scratch-dig
View Details
Right-Angle Prism, N-BK7, 7 mm, λ/8, Uncoated - BRAP12 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Right-Angle Prism, N-BK7, 30 mm, λ/8, Uncoated - BRAP18 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details