Newport MKS Micrometer Head, High Resolution, 0.5 µm Sensitivity, 6 mm Travel HR-6

Description
The HR-6 Lockable High-Resolution Micrometers has 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series Micrometers. These fine threads allow 0.5 μm sensitivity with direct position readout in 5 μm graduations. The HR-6 is recommended for applications requiring sensitive 6 mm positioning, as well as accurate position readout. The HR Series Micrometers have a novel thumbscrew locking mechanism that clamps a non-threaded portion of the screw from all sides. This stress-balanced design secures the position with negligible displacement during locking. Non-influencing Locking Mechanism The HR Series Micrometer Heads have a novel thumbscrew locking mechanism that clamps a non-threaded portion of the screw from all sides. This stress-balanced design secures the position with negligible displacement during locking. Standard Stage 9.5 mm Mounting Interface All HR series micrometers have the same 9.5-mm mounting interface making them both interchangeable with other micrometers and compatible with the Newport stages listed below. 461/462 Series ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages 561/562 Series ULTRAlign™ Precision XYZ Positioning Stages 423 Series Extended Range Ball Bearing Linear Stages 426 Series Extended Platform Crossed-Roller Bearing Stages Peg-Joining Linear Stages Quick-Mount Linear Stages Low-Profile Rotation Stages Anti-Backlash Goniometric Rotation Stages 0.25 mm Pitch Threads for High Sensitivity HR Series Lockable High-Resolution Micrometer Heads have 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series. These fine threads allow 0.5 µm sensitivity with direct position readout in 5 µm graduations. They are recommended for applications requiring sensitive positioning, as well as accurate position readout.
Request a Quote
Description
The HR-6 Lockable High-Resolution Micrometers has 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series Micrometers. These fine threads allow 0.5 μm sensitivity with direct position readout in 5 μm graduations. The HR-6 is recommended for applications requiring sensitive 6 mm positioning, as well as accurate position readout. The HR Series Micrometers have a novel thumbscrew locking mechanism that clamps a non-threaded portion of the screw from all sides. This stress-balanced design secures the position with negligible displacement during locking. Non-influencing Locking Mechanism The HR Series Micrometer Heads have a novel thumbscrew locking mechanism that clamps a non-threaded portion of the screw from all sides. This stress-balanced design secures the position with negligible displacement during locking. Standard Stage 9.5 mm Mounting Interface All HR series micrometers have the same 9.5-mm mounting interface making them both interchangeable with other micrometers and compatible with the Newport stages listed below. 461/462 Series ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages 561/562 Series ULTRAlign™ Precision XYZ Positioning Stages 423 Series Extended Range Ball Bearing Linear Stages 426 Series Extended Platform Crossed-Roller Bearing Stages Peg-Joining Linear Stages Quick-Mount Linear Stages Low-Profile Rotation Stages Anti-Backlash Goniometric Rotation Stages 0.25 mm Pitch Threads for High Sensitivity HR Series Lockable High-Resolution Micrometer Heads have 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series. These fine threads allow 0.5 µm sensitivity with direct position readout in 5 µm graduations. They are recommended for applications requiring sensitive positioning, as well as accurate position readout.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 6 mm Travel - HR-6 - Newport MKS
Irvine, CA, United States
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 6 mm Travel
HR-6
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 6 mm Travel HR-6
The HR-6 Lockable High-Resolution Micrometers has 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series Micrometers. These fine threads allow 0.5 μm sensitivity with direct position readout in 5 μm graduations. The HR-6 is recommended for applications requiring sensitive 6 mm positioning, as well as accurate position readout. The HR Series Micrometers have a novel thumbscrew locking mechanism that clamps a non-threaded portion of the screw from all sides. This stress-balanced design secures the position with negligible displacement during locking. Non-influencing Locking Mechanism The HR Series Micrometer Heads have a novel thumbscrew locking mechanism that clamps a non-threaded portion of the screw from all sides. This stress-balanced design secures the position with negligible displacement during locking. Standard Stage 9.5 mm Mounting Interface All HR series micrometers have the same 9.5-mm mounting interface making them both interchangeable with other micrometers and compatible with the Newport stages listed below. 461/462 Series ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages 561/562 Series ULTRAlign™ Precision XYZ Positioning Stages 423 Series Extended Range Ball Bearing Linear Stages 426 Series Extended Platform Crossed-Roller Bearing Stages Peg-Joining Linear Stages Quick-Mount Linear Stages Low-Profile Rotation Stages Anti-Backlash Goniometric Rotation Stages 0.25 mm Pitch Threads for High Sensitivity HR Series Lockable High-Resolution Micrometer Heads have 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series. These fine threads allow 0.5 µm sensitivity with direct position readout in 5 µm graduations. They are recommended for applications requiring sensitive positioning, as well as accurate position readout.

The HR-6 Lockable High-Resolution Micrometers has 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series Micrometers. These fine threads allow 0.5 μm sensitivity with direct position readout in 5 μm graduations. The HR-6 is recommended for applications requiring sensitive 6 mm positioning, as well as accurate position readout. The HR Series Micrometers have a novel thumbscrew locking mechanism that clamps a non-threaded portion of the screw from all sides. This stress-balanced design secures the position with negligible displacement during locking.

Non-influencing Locking Mechanism

The HR Series Micrometer Heads have a novel thumbscrew locking mechanism that clamps a non-threaded portion of the screw from all sides. This stress-balanced design secures the position with negligible displacement during locking.

Standard Stage 9.5 mm Mounting Interface

All HR series micrometers have the same 9.5-mm mounting interface making them both interchangeable with other micrometers and compatible with the Newport stages listed below.

  • 461/462 Series ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages
  • 561/562 Series ULTRAlign™ Precision XYZ Positioning Stages
  • 423 Series Extended Range Ball Bearing Linear Stages
  • 426 Series Extended Platform Crossed-Roller Bearing Stages
  • Peg-Joining Linear Stages
  • Quick-Mount Linear Stages
  • Low-Profile Rotation Stages
  • Anti-Backlash Goniometric Rotation Stages

0.25 mm Pitch Threads for High Sensitivity


HR Series Lockable High-Resolution Micrometer Heads have 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series. These fine threads allow 0.5 µm sensitivity with direct position readout in 5 µm graduations. They are recommended for applications requiring sensitive positioning, as well as accurate position readout.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number HR-6
Product Name Micrometer Head, High Resolution, 0.5 µm Sensitivity, 6 mm Travel
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Lockable Differential Micrometer, 25 mm Coarse, 0.2 mm Fine,11 lb. Load - DM-25L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Micrometer, 1.0 in. Travel, Unthreaded, For 9063 Series Stages - 9356 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI - SM-13 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy - DMH-1 - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details