Newport MKS Micrometer Head, Standard Resolution, 5 mm Travel, 9 lb. Load BM11.5

Description
The BM11.5 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 5 mm travel range and with axial load capacity of 40 N. BM micrometers, which mount via their threaded bezel and are held in place with a threaded collar, are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror Mounts. Not Just for UMR & MVN Series Stages Although these micrometers are the standard choice of actuator on UMR and MVN series Stages, their threaded bezel allows them to be used in a variety of applications where precise positioning is required. Threaded Lock Collar Advantages The threaded collar found on all BM Series micrometers not only allows easy front-side installation, it also allows the user to fine tune the distance between the micrometer's tip and the contact point. Compatible Newport Stages & Mounts BM Series Micrometers are compatible with the following manual stages and mounts. UMR3 Series UMR5 Series UMR8 Series UMR12 Series MVN Series TGN Series SL Series SL-A Series
Request a Quote
Description
The BM11.5 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 5 mm travel range and with axial load capacity of 40 N. BM micrometers, which mount via their threaded bezel and are held in place with a threaded collar, are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror Mounts. Not Just for UMR & MVN Series Stages Although these micrometers are the standard choice of actuator on UMR and MVN series Stages, their threaded bezel allows them to be used in a variety of applications where precise positioning is required. Threaded Lock Collar Advantages The threaded collar found on all BM Series micrometers not only allows easy front-side installation, it also allows the user to fine tune the distance between the micrometer's tip and the contact point. Compatible Newport Stages & Mounts BM Series Micrometers are compatible with the following manual stages and mounts. UMR3 Series UMR5 Series UMR8 Series UMR12 Series MVN Series TGN Series SL Series SL-A Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micrometer Head, Standard Resolution, 5 mm Travel, 9 lb. Load - BM11.5 - Newport MKS
Irvine, CA, United States
Micrometer Head, Standard Resolution, 5 mm Travel, 9 lb. Load
BM11.5
Micrometer Head, Standard Resolution, 5 mm Travel, 9 lb. Load BM11.5
The BM11.5 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 5 mm travel range and with axial load capacity of 40 N. BM micrometers, which mount via their threaded bezel and are held in place with a threaded collar, are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror Mounts. Not Just for UMR & MVN Series Stages Although these micrometers are the standard choice of actuator on UMR and MVN series Stages, their threaded bezel allows them to be used in a variety of applications where precise positioning is required. Threaded Lock Collar Advantages The threaded collar found on all BM Series micrometers not only allows easy front-side installation, it also allows the user to fine tune the distance between the micrometer's tip and the contact point. Compatible Newport Stages & Mounts BM Series Micrometers are compatible with the following manual stages and mounts. UMR3 Series UMR5 Series UMR8 Series UMR12 Series MVN Series TGN Series SL Series SL-A Series

The BM11.5 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 5 mm travel range and with axial load capacity of 40 N. BM micrometers, which mount via their threaded bezel and are held in place with a threaded collar, are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror Mounts.

Not Just for UMR & MVN Series Stages

Although these micrometers are the standard choice of actuator on UMR and MVN series Stages, their threaded bezel allows them to be used in a variety of applications where precise positioning is required.

Threaded Lock Collar Advantages


The threaded collar found on all BM Series micrometers not only allows easy front-side installation, it also allows the user to fine tune the distance between the micrometer's tip and the contact point.

Compatible Newport Stages & Mounts


BM Series Micrometers are compatible with the following manual stages and mounts.

  • UMR3 Series
  • UMR5 Series
  • UMR8 Series
  • UMR12 Series
  • MVN Series
  • TGN Series
  • SL Series
  • SL-A Series
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number BM11.5
Product Name Micrometer Head, Standard Resolution, 5 mm Travel, 9 lb. Load
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Lockable Differential Micrometer, 13 mm Coarse, 0.2 mm Fine, 11 lb. - DM-13L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Vernier Micrometer Pack, 25 mm Travel, 23 lb. Load, 50.8 TPI, Qty 10 - SM-25-PK - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 13 mm Travel - HR-13 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer Head, Standard Resolution, 80mm Travel, 100 lb. Load - BM32.80 - Newport MKS
Specs
Mounting / Loading Options M22x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details