Newport MKS Lockable Differential Micrometer, 6 mm Coarse, 0.2 mm Fine, 11 lb. Load DM-6L

Description
The DM-6L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 6 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning, provided by the knob at the end of the micrometer, enables rapid translation with a sensitivity of 1 μm. The fine adjustment knob, closest to the positioner, allows ultra-fine positioning over 0.2 mm of travel, with 0.1 μm sensitivity. Differential Micrometer Drive When manual resolution of much less than one micrometer is needed, a differential screw is recommended. A differential micrometer uses a spindle with two opposing screw threads of slightly differing pitches (P1 and P2). As the spindle rotates, the net travel of the micrometer tip is : 1/Peff = 1/P1 - 1/P2. This mechanism allows extremely small adjustments using commonly available screws. Lockable Coarse and Fine Adjustments The DM-L Series is the first actuator where both coarse and fine travel can be locked with a single knob. Coarse positioning enables rapid translation with a sensitivity of 1 µm while the fine adjustment knob allows ultra-fine positioning over 0.2 mm travel, with 0.1 µm sensitivity. Compatible With a Wide Range of Newport Stages and Mounts DM-L micrometers have the industry-standard 9.5 mm mounting interface making them both interchangeable with other micrometers and compatible with Newport stages and mounts like those listed below. 461/462 Series 561/562 Series 423 Series 426 Series 460P Series 460A Series 401/406 Series RS Series GON Series
Request a Quote
Description
The DM-6L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 6 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning, provided by the knob at the end of the micrometer, enables rapid translation with a sensitivity of 1 μm. The fine adjustment knob, closest to the positioner, allows ultra-fine positioning over 0.2 mm of travel, with 0.1 μm sensitivity. Differential Micrometer Drive When manual resolution of much less than one micrometer is needed, a differential screw is recommended. A differential micrometer uses a spindle with two opposing screw threads of slightly differing pitches (P1 and P2). As the spindle rotates, the net travel of the micrometer tip is : 1/Peff = 1/P1 - 1/P2. This mechanism allows extremely small adjustments using commonly available screws. Lockable Coarse and Fine Adjustments The DM-L Series is the first actuator where both coarse and fine travel can be locked with a single knob. Coarse positioning enables rapid translation with a sensitivity of 1 µm while the fine adjustment knob allows ultra-fine positioning over 0.2 mm travel, with 0.1 µm sensitivity. Compatible With a Wide Range of Newport Stages and Mounts DM-L micrometers have the industry-standard 9.5 mm mounting interface making them both interchangeable with other micrometers and compatible with Newport stages and mounts like those listed below. 461/462 Series 561/562 Series 423 Series 426 Series 460P Series 460A Series 401/406 Series RS Series GON Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lockable Differential Micrometer, 6 mm Coarse, 0.2 mm Fine, 11 lb. Load - DM-6L - Newport MKS
Irvine, CA, United States
Lockable Differential Micrometer, 6 mm Coarse, 0.2 mm Fine, 11 lb. Load
DM-6L
Lockable Differential Micrometer, 6 mm Coarse, 0.2 mm Fine, 11 lb. Load DM-6L
The DM-6L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 6 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning, provided by the knob at the end of the micrometer, enables rapid translation with a sensitivity of 1 μm. The fine adjustment knob, closest to the positioner, allows ultra-fine positioning over 0.2 mm of travel, with 0.1 μm sensitivity. Differential Micrometer Drive When manual resolution of much less than one micrometer is needed, a differential screw is recommended. A differential micrometer uses a spindle with two opposing screw threads of slightly differing pitches (P1 and P2). As the spindle rotates, the net travel of the micrometer tip is : 1/Peff = 1/P1 - 1/P2. This mechanism allows extremely small adjustments using commonly available screws. Lockable Coarse and Fine Adjustments The DM-L Series is the first actuator where both coarse and fine travel can be locked with a single knob. Coarse positioning enables rapid translation with a sensitivity of 1 µm while the fine adjustment knob allows ultra-fine positioning over 0.2 mm travel, with 0.1 µm sensitivity. Compatible With a Wide Range of Newport Stages and Mounts DM-L micrometers have the industry-standard 9.5 mm mounting interface making them both interchangeable with other micrometers and compatible with Newport stages and mounts like those listed below. 461/462 Series 561/562 Series 423 Series 426 Series 460P Series 460A Series 401/406 Series RS Series GON Series

The DM-6L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 6 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning, provided by the knob at the end of the micrometer, enables rapid translation with a sensitivity of 1 μm. The fine adjustment knob, closest to the positioner, allows ultra-fine positioning over 0.2 mm of travel, with 0.1 μm sensitivity.

Differential Micrometer Drive


When manual resolution of much less than one micrometer is needed, a differential screw is recommended. A differential micrometer uses a spindle with two opposing screw threads of slightly differing pitches (P1 and P2). As the spindle rotates, the net travel of the micrometer tip is : 1/Peff = 1/P1 - 1/P2. This mechanism allows extremely small adjustments using commonly available screws.

Lockable Coarse and Fine Adjustments

The DM-L Series is the first actuator where both coarse and fine travel can be locked with a single knob. Coarse positioning enables rapid translation with a sensitivity of 1 µm while the fine adjustment knob allows ultra-fine positioning over 0.2 mm travel, with 0.1 µm sensitivity.

Compatible With a Wide Range of Newport Stages and Mounts

DM-L micrometers have the industry-standard 9.5 mm mounting interface making them both interchangeable with other micrometers and compatible with Newport stages and mounts like those listed below.

  • 461/462 Series
  • 561/562 Series
  • 423 Series
  • 426 Series
  • 460P Series
  • 460A Series
  • 401/406 Series
  • RS Series
  • GON Series
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number DM-6L
Product Name Lockable Differential Micrometer, 6 mm Coarse, 0.2 mm Fine, 11 lb. Load
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Micrometer Head, Standard Resolution, 80mm Travel, 100 lb. Load - BM32.80 - Newport MKS
Specs
Mounting / Loading Options M22x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy - DMH-1 - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution - 9351 - Newport MKS
Specs
Mounting / Loading Options 8.7 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Vernier Micrometer Pack, 25 mm Travel, 23 lb. Load, 50.8 TPI, Qty 10 - SM-25-PK - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details