Newport MKS Retroreflector, Solid Glass, N-BK7, 12.7 mm Diameter, 9.5 mm Height BGR-12.7

Description
The BGR-12.7 Solid Glass Retroreflector is sometimes called a corner cube because the reflecting surfaces are three mutually perpendicular faces, like the corner of a cube. Light entering this 1/2 inch (12.7 mm) retroreflector with 9.5 mm height is reflected back 180°, and parallel to the original beam, regardless of its orientation to the beam. This makes retroreflectors valuable for applications requiring an exact 180° reflection without having to precisely orient the prism, reflected images are both inverted and reversed. The three reflective surfaces are uncoated, relying on total internal reflection (TIR), which gives them limitations at severe angles of incidence. They also must be kept clean for TIR to work properly.
Request a Quote
Description
The BGR-12.7 Solid Glass Retroreflector is sometimes called a corner cube because the reflecting surfaces are three mutually perpendicular faces, like the corner of a cube. Light entering this 1/2 inch (12.7 mm) retroreflector with 9.5 mm height is reflected back 180°, and parallel to the original beam, regardless of its orientation to the beam. This makes retroreflectors valuable for applications requiring an exact 180° reflection without having to precisely orient the prism, reflected images are both inverted and reversed. The three reflective surfaces are uncoated, relying on total internal reflection (TIR), which gives them limitations at severe angles of incidence. They also must be kept clean for TIR to work properly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Retroreflector, Solid Glass, N-BK7, 12.7 mm Diameter, 9.5 mm Height - BGR-12.7 - Newport MKS
Irvine, CA, United States
Retroreflector, Solid Glass, N-BK7, 12.7 mm Diameter, 9.5 mm Height
BGR-12.7
Retroreflector, Solid Glass, N-BK7, 12.7 mm Diameter, 9.5 mm Height BGR-12.7
The BGR-12.7 Solid Glass Retroreflector is sometimes called a corner cube because the reflecting surfaces are three mutually perpendicular faces, like the corner of a cube. Light entering this 1/2 inch (12.7 mm) retroreflector with 9.5 mm height is reflected back 180°, and parallel to the original beam, regardless of its orientation to the beam. This makes retroreflectors valuable for applications requiring an exact 180° reflection without having to precisely orient the prism, reflected images are both inverted and reversed. The three reflective surfaces are uncoated, relying on total internal reflection (TIR), which gives them limitations at severe angles of incidence. They also must be kept clean for TIR to work properly.

The BGR-12.7 Solid Glass Retroreflector is sometimes called a corner cube because the reflecting surfaces are three mutually perpendicular faces, like the corner of a cube. Light entering this 1/2 inch (12.7 mm) retroreflector with 9.5 mm height is reflected back 180°, and parallel to the original beam, regardless of its orientation to the beam. This makes retroreflectors valuable for applications requiring an exact 180° reflection without having to precisely orient the prism, reflected images are both inverted and reversed. The three reflective surfaces are uncoated, relying on total internal reflection (TIR), which gives them limitations at severe angles of incidence. They also must be kept clean for TIR to work properly.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number BGR-12.7
Product Name Retroreflector, Solid Glass, N-BK7, 12.7 mm Diameter, 9.5 mm Height
Prism Material BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, N-BK7, 15mm, λ/8, Aluminum Hypotenuse, AR.14 - BRAP15-AV - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Right-Angle Prism, N-BK7, 15 mm, λ/8, Aluminum Hypotenuse - BRAP15-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Brewster Angle Dispersing Prism, Ultrafast, SF10, 15 mm, 370-2000 nm - 06SF10 - Newport MKS
Specs
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/10
View Details
Light Pipe Homogenizer, 6 x 6 x 75 mm - LPH-PIP-6 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details