Newport MKS Right-Angle Prism, N-BK7, 50 mm, λ/8, Uncoated BRAP19

Description
The BRAP19 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 1.99 x 1.99 x 1.99 inch (50.0 x 50.0 x 50.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote
Description
The BRAP19 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 1.99 x 1.99 x 1.99 inch (50.0 x 50.0 x 50.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, N-BK7, 50 mm, λ/8, Uncoated - BRAP19 - Newport MKS
Irvine, CA, United States
Right-Angle Prism, N-BK7, 50 mm, λ/8, Uncoated
BRAP19
Right-Angle Prism, N-BK7, 50 mm, λ/8, Uncoated BRAP19
The BRAP19 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 1.99 x 1.99 x 1.99 inch (50.0 x 50.0 x 50.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

The BRAP19 High Tolerance Right-Angle Prism is precision polished to tight tolerances for more demanding applications. This uncoated, N-BK7 prism dimension is 1.99 x 1.99 x 1.99 inch (50.0 x 50.0 x 50.0 mm). It has a λ/8 surface flatness and a 40-20 surface quality. This prism is recommended for general laboratory use in the visible range. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very large wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number BRAP19
Product Name Right-Angle Prism, N-BK7, 50 mm, λ/8, Uncoated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, 650-1000 nm - 05BR08AR.16 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details
Brewster Angle Dispersing Prism, Ultrafast, UVFS, 15 mm, 185-2100 nm - 06SB10 - Newport MKS
Specs
Prism Material UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/10
View Details
Right-Angle Prism, Precision, UVFS, 12.7 mm, λ/10, 1000-1550 nm - 05SR20AR.18 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details