Newport MKS Base Clamp, Adjustable-Height, Long, 1/4-20 Tapped Holes BC-6

Description
The BC-6 Long Adjustable-Height Stainless Steel Base Clamp has 1/4-20 tapped holes and a notched tip to provide superior clamping security. This product is also available in 10-piece saving pack .
Request a Quote
Description
The BC-6 Long Adjustable-Height Stainless Steel Base Clamp has 1/4-20 tapped holes and a notched tip to provide superior clamping security. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Base Clamp, Adjustable-Height, Long, 1/4-20 Tapped Holes - BC-6 - Newport MKS
Irvine, CA, United States
Base Clamp, Adjustable-Height, Long, 1/4-20 Tapped Holes
BC-6
Base Clamp, Adjustable-Height, Long, 1/4-20 Tapped Holes BC-6
The BC-6 Long Adjustable-Height Stainless Steel Base Clamp has 1/4-20 tapped holes and a notched tip to provide superior clamping security. This product is also available in 10-piece saving pack .

The BC-6 Long Adjustable-Height Stainless Steel Base Clamp has 1/4-20 tapped holes and a notched tip to provide superior clamping security. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number BC-6
Product Name Base Clamp, Adjustable-Height, Long, 1/4-20 Tapped Holes
Mount Type Long Base Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mount, Insertable, 25.4 mm Diameter, A-LINE - LH-1N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Front Load, 20 mm, 2 Locking Allen-Keys - HVM-20Mi - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 20 mm (0.7874 inch)
Maximum Thickness 4 to 9.53 mm (0.1575 to 0.3752 inch)
View Details
Fine Focusing Lens Mount, 1.0 in., Micrometer Drive, 8-32 and M4, A-LINE - LH-1TZ - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Construction Cube, 25.4 x 25.4 mm, M6 - CC-1-M - Newport MKS
Specs
Mount Type Construction Base
View Details