Newport MKS Kinematic Base, Magnetic, 1 inch Square BK-1A

Description
The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The BK-1A kinematic base has a 1 x 1 inch top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The BK-1A-T is an extra top plate that may be ordered separately. Convenient Magnetic Coupling BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates. Four high-strength magnets in the BK-3A couple the plates together. Exceptional Repeatability Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. Top and Bottom Interfacing Surfaces of BK-2A
Request a Quote
Description
The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The BK-1A kinematic base has a 1 x 1 inch top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The BK-1A-T is an extra top plate that may be ordered separately. Convenient Magnetic Coupling BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates. Four high-strength magnets in the BK-3A couple the plates together. Exceptional Repeatability Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. Top and Bottom Interfacing Surfaces of BK-2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Base, Magnetic, 1 inch Square - BK-1A - Newport MKS
Irvine, CA, United States
Kinematic Base, Magnetic, 1 inch Square
BK-1A
Kinematic Base, Magnetic, 1 inch Square BK-1A
The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The BK-1A kinematic base has a 1 x 1 inch top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The BK-1A-T is an extra top plate that may be ordered separately. Convenient Magnetic Coupling BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates. Four high-strength magnets in the BK-3A couple the plates together. Exceptional Repeatability Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. Top and Bottom Interfacing Surfaces of BK-2A

The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The BK-1A kinematic base has a 1 x 1 inch top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The BK-1A-T is an extra top plate that may be ordered separately.

Convenient Magnetic Coupling

BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates.
Four high-strength magnets in the BK-3A couple the plates together.

Exceptional Repeatability

Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path.
Top and Bottom Interfacing Surfaces of BK-2A

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number BK-1A
Product Name Kinematic Base, Magnetic, 1 inch Square
Mount Type Kinematic Base
Unlock Full Specs
to access all available technical data

Similar Products

Compact Lens Positioner, XYZ θXθY, 1.0 in. Diameter, 100 TPI - LPV-1 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Clear Aperture 19.2 mm (0.7559 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mount, Self-Centering, 0.125-2.375 in. Diameter Lenses - LCM-2 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 60.3 mm (0.1260 to 2.37 inch)
Maximum Thickness 3 to 6.73 mm (0.1181 to 0.2650 inch)
View Details