Newport MKS Piezo Optical Mount, Compact, 1.0 in. Optics, Vacuum Compatible AG-M100NV6

Description
The AG-M100NV6 1 inch (25.4 mm) Vacuum Compatible Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Due to the various feed-through configurations and preferences of customers, the connector supplied with the mount is not vacuum compatible. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Outstanding Adjustment Sensitivity The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments. Set-and-Forget Long-Term Stability The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.
Request a Quote
Description
The AG-M100NV6 1 inch (25.4 mm) Vacuum Compatible Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Due to the various feed-through configurations and preferences of customers, the connector supplied with the mount is not vacuum compatible. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Outstanding Adjustment Sensitivity The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments. Set-and-Forget Long-Term Stability The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AG-M100NV6 is a vacuum-compatible variant of the Agilis piezo optical mount designed for 1.0-inch (25.4 mm) optics, featuring a compact design with direct-coupled piezo motors that provide 1 µrad adjustment sensitivity and true set-and-forget stability through spring-locking when idle. It offers 50 nm incremental motion capability, operates with a 1.2 m 4-wire mini-DIN cable, and is rated for vacuum environments down to 10⁻⁶ hPa. The mount weighs 85 g and has an angular range of ±2° with 0.05° absolute positioning accuracy. It is compatible with Newport's Agilis controllers and excludes limit switches and integrated encoders.

Datasheet Summary
Powered by GS/AI

The AG-M100NV6 is a vacuum-compatible variant of the Agilis piezo optical mount designed for 1.0-inch (25.4 mm) optics, featuring a compact design with direct-coupled piezo motors that provide 1 µrad adjustment sensitivity and true set-and-forget stability through spring-locking when idle. It offers 50 nm incremental motion capability, operates with a 1.2 m 4-wire mini-DIN cable, and is rated for vacuum environments down to 10⁻⁶ hPa. The mount weighs 85 g and has an angular range of ±2° with 0.05° absolute positioning accuracy. It is compatible with Newport's Agilis controllers and excludes limit switches and integrated encoders.

Suppliers

Company
Product
Description
Supplier Links
Piezo Optical Mount, Compact, 1.0 in. Optics, Vacuum Compatible - AG-M100NV6 - Newport MKS
Irvine, CA, United States
Piezo Optical Mount, Compact, 1.0 in. Optics, Vacuum Compatible
AG-M100NV6
Piezo Optical Mount, Compact, 1.0 in. Optics, Vacuum Compatible AG-M100NV6
The AG-M100NV6 1 inch (25.4 mm) Vacuum Compatible Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Due to the various feed-through configurations and preferences of customers, the connector supplied with the mount is not vacuum compatible. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Outstanding Adjustment Sensitivity The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments. Set-and-Forget Long-Term Stability The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.

The AG-M100NV6 1 inch (25.4 mm) Vacuum Compatible Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Due to the various feed-through configurations and preferences of customers, the connector supplied with the mount is not vacuum compatible. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers.

Outstanding Adjustment Sensitivity

The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments.

Set-and-Forget Long-Term Stability


The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number AG-M100NV6
Product Name Piezo Optical Mount, Compact, 1.0 in. Optics, Vacuum Compatible
Mount Type Mirror Mount; Motorized
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Corner, 2.0 in., 3 Locking Allen-Keys - 9852-L - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Suprema, Threaded Rear Load, 2.0 in., (2) 100-TPI Locking Allen-Key Actuators - ST200T-R2H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 1 to 12 mm (0.0394 to 0.4724 inch)
View Details
Mirror Mount, Suprema ® , Clear Edge, 1.0 in., (3) 127-TPI Locking Hex Key - SN100C-F3H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optic Holder, 0.25 in. Diameter, 0.875-20 Thread, For LP-05A Series - LPLH-25T - Newport MKS
Specs
Mount Type Lens Holder; Optic Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.35 mm (0.2500 inch)
View Details