Newport MKS Optical Pedestal, Clean-Passivated, 76.2 mm Height, 25.4 mm Diameter, M4 9956-M

Description
The 9956-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 76.2 mm tall and has M4 threads. This pedestal comes with a hex screw and a hex set screw.
Request a Quote
Description
The 9956-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 76.2 mm tall and has M4 threads. This pedestal comes with a hex screw and a hex set screw.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Clean-Passivated, 76.2 mm Height, 25.4 mm Diameter, M4 - 9956-M - Newport MKS
Irvine, CA, United States
Optical Pedestal, Clean-Passivated, 76.2 mm Height, 25.4 mm Diameter, M4
9956-M
Optical Pedestal, Clean-Passivated, 76.2 mm Height, 25.4 mm Diameter, M4 9956-M
The 9956-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 76.2 mm tall and has M4 threads. This pedestal comes with a hex screw and a hex set screw.

The 9956-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 76.2 mm tall and has M4 threads. This pedestal comes with a hex screw and a hex set screw.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9956-M
Product Name Optical Pedestal, Clean-Passivated, 76.2 mm Height, 25.4 mm Diameter, M4
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 1.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Optical Pedestal, 1.0 in. Height, 0.7 in. Diameter, 8-32 Thread - 9944 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details