Newport MKS Lens Spacer, 1.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack LT10-SP1-PK

Description
The LT10-SP1-PK is a set of six black anodized aluminum rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings for spacing lenses, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. These spacers are 1-mm thick and have a thin-wall design to maintain a 90% clear aperture. LT10-SP series spacers are also avaialble in six additional thicknesses from 0.5 to 25 mm. Note that the LT10-SP05-PK 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective washers.
Request a Quote
Description
The LT10-SP1-PK is a set of six black anodized aluminum rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings for spacing lenses, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. These spacers are 1-mm thick and have a thin-wall design to maintain a 90% clear aperture. LT10-SP series spacers are also avaialble in six additional thicknesses from 0.5 to 25 mm. Note that the LT10-SP05-PK 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective washers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Spacer, 1.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack - LT10-SP1-PK - Newport MKS
Irvine, CA, United States
Lens Spacer, 1.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack
LT10-SP1-PK
Lens Spacer, 1.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack LT10-SP1-PK
The LT10-SP1-PK is a set of six black anodized aluminum rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings for spacing lenses, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. These spacers are 1-mm thick and have a thin-wall design to maintain a 90% clear aperture. LT10-SP series spacers are also avaialble in six additional thicknesses from 0.5 to 25 mm. Note that the LT10-SP05-PK 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective washers.

The LT10-SP1-PK is a set of six black anodized aluminum rings sized to fit into LT10 and LH-1A 1-in. lens mounts. Much more efficient and effective than using retaining rings for spacing lenses, they are ideally suited for making fixed multi-element lens assemblies like collimators and beam expanders. These spacers are 1-mm thick and have a thin-wall design to maintain a 90% clear aperture. LT10-SP series spacers are also avaialble in six additional thicknesses from 0.5 to 25 mm. Note that the LT10-SP05-PK 0.5-mm thick spacers are made from black Delrin (acetal plastic) and can also be used as protective washers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LT10-SP1-PK
Product Name Lens Spacer, 1.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack
Mount Type Lens Holder; Lens Spacer
Unlock Full Specs
to access all available technical data

Similar Products

XY Lens Mount, Insertable, 25.4 mm, A-LINE - LH-1XY - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Cylindrical Lens Holder, 1.0 in x 0.25-0.50 in., 0.75 in. Clear Aperture - CYH-1 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Clear Aperture 19.1 mm (0.7520 inch)
View Details
Fixed Lens Mount, 0.50 in. (12.7 mm) Diameter, 8-32 Thread, A-LINE - LH-0.5A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 10.9 mm (0.4291 inch)
View Details
Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE - LH-1T - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details