Newport MKS Double Slotted Base Pack , 0.68 in. Range, Stainless Steel, Qty 10 B-1A-PK

Description
This is a 10-pack of the Stainless Steel Double Slotted Base. The B-1A is an in-line double slotted post holder base made from stainless steel. The in-line slot configuration allows the base to translated linearly with out rotation. The base also has a bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on four pads to provide long term stability.
Request a Quote
Description
This is a 10-pack of the Stainless Steel Double Slotted Base. The B-1A is an in-line double slotted post holder base made from stainless steel. The in-line slot configuration allows the base to translated linearly with out rotation. The base also has a bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on four pads to provide long term stability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Slotted Base Pack , 0.68 in. Range, Stainless Steel, Qty 10 - B-1A-PK - Newport MKS
Irvine, CA, United States
Double Slotted Base Pack , 0.68 in. Range, Stainless Steel, Qty 10
B-1A-PK
Double Slotted Base Pack , 0.68 in. Range, Stainless Steel, Qty 10 B-1A-PK
This is a 10-pack of the Stainless Steel Double Slotted Base. The B-1A is an in-line double slotted post holder base made from stainless steel. The in-line slot configuration allows the base to translated linearly with out rotation. The base also has a bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on four pads to provide long term stability.

This is a 10-pack of the Stainless Steel Double Slotted Base. The B-1A is an in-line double slotted post holder base made from stainless steel. The in-line slot configuration allows the base to translated linearly with out rotation. The base also has a bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on four pads to provide long term stability.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number B-1A-PK
Product Name Double Slotted Base Pack , 0.68 in. Range, Stainless Steel, Qty 10
Mount Type Slotted Base
Unlock Full Specs
to access all available technical data

Similar Products

Base Plate, Heavy Duty, 410-RC Assembly - 20050-01 - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 114 mm (4.5 inch)
View Details
Mirror Mount, 0.5 in., Rear Loading, 2 Locking Hex Actuators - M05-RL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 2 Hex Actuators - M05 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Lab Standard, 1.0 in. Diameter, 2 Knob Actuators, 10 Pack - M1-PK - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details