Newport MKS Mounting Bridle, UTR80 to MVN80, TGN80 or UMR8, 0.30 in. Height, Qty 4 BR4

Description
The BR4 Mounting Bridle secures round base components such as a SL, SK51, TTN80, UTR80 or VGM Series stages to a similar size linear and rotary positioning devices such as a MVN80, TGN80, UMR8, UZM80, UTM or BRM120. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.30 inch height.
Request a Quote
Description
The BR4 Mounting Bridle secures round base components such as a SL, SK51, TTN80, UTR80 or VGM Series stages to a similar size linear and rotary positioning devices such as a MVN80, TGN80, UMR8, UZM80, UTM or BRM120. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.30 inch height.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Bridle, UTR80 to MVN80, TGN80 or UMR8, 0.30 in. Height, Qty 4 - BR4 - Newport MKS
Irvine, CA, United States
Mounting Bridle, UTR80 to MVN80, TGN80 or UMR8, 0.30 in. Height, Qty 4
BR4
Mounting Bridle, UTR80 to MVN80, TGN80 or UMR8, 0.30 in. Height, Qty 4 BR4
The BR4 Mounting Bridle secures round base components such as a SL, SK51, TTN80, UTR80 or VGM Series stages to a similar size linear and rotary positioning devices such as a MVN80, TGN80, UMR8, UZM80, UTM or BRM120. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.30 inch height.

The BR4 Mounting Bridle secures round base components such as a SL, SK51, TTN80, UTR80 or VGM Series stages to a similar size linear and rotary positioning devices such as a MVN80, TGN80, UMR8, UZM80, UTM or BRM120. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.30 inch height.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number BR4
Product Name Mounting Bridle, UTR80 to MVN80, TGN80 or UMR8, 0.30 in. Height, Qty 4
Mount Type Mounting Bridle
Unlock Full Specs
to access all available technical data

Similar Products

New Precision Lens Positioner, 0.5 in., 100 TPI XYθXθY, 80 TPI Z - LP-05B - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Knobs, 10 Pack - 9807-PK - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Tube, 1 inch LT Series, 3 inch length - LT10-30 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Picomotor Piezo Mirror Mount, Center, 1.0 in. Diameter, 2-Axis - 8807 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details