Newport MKS Mirror Mount, Gimbal, Corner, 2.0 in., 3 Knobs 9853

Description
The 9853 Gimbal Mirror Mount offers more stability and higher resolution than traditional non-kinematic gimbal mounts for holding 2.0 in. (50.8 mm) diameter optics. The rotation point in these knob actuated mounts is in line with the center of the mirror, giving you nearly pure tilt with the turn of just one screw. Use them in critical areas where you want high performance without the high cost. 8-32 (M4) through mounting holes.
Request a Quote
Description
The 9853 Gimbal Mirror Mount offers more stability and higher resolution than traditional non-kinematic gimbal mounts for holding 2.0 in. (50.8 mm) diameter optics. The rotation point in these knob actuated mounts is in line with the center of the mirror, giving you nearly pure tilt with the turn of just one screw. Use them in critical areas where you want high performance without the high cost. 8-32 (M4) through mounting holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Gimbal, Corner, 2.0 in., 3 Knobs - 9853 - Newport MKS
Irvine, CA, United States
Mirror Mount, Gimbal, Corner, 2.0 in., 3 Knobs
9853
Mirror Mount, Gimbal, Corner, 2.0 in., 3 Knobs 9853
The 9853 Gimbal Mirror Mount offers more stability and higher resolution than traditional non-kinematic gimbal mounts for holding 2.0 in. (50.8 mm) diameter optics. The rotation point in these knob actuated mounts is in line with the center of the mirror, giving you nearly pure tilt with the turn of just one screw. Use them in critical areas where you want high performance without the high cost. 8-32 (M4) through mounting holes.

The 9853 Gimbal Mirror Mount offers more stability and higher resolution than traditional non-kinematic gimbal mounts for holding 2.0 in. (50.8 mm) diameter optics. The rotation point in these knob actuated mounts is in line with the center of the mirror, giving you nearly pure tilt with the turn of just one screw. Use them in critical areas where you want high performance without the high cost. 8-32 (M4) through mounting holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9853
Product Name Mirror Mount, Gimbal, Corner, 2.0 in., 3 Knobs
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Kinematic Flip Base, Threaded M4 Mounting - M-PS-KF - Newport MKS
Specs
Mount Type Mirror Mount; Kin-a-Flip Base
Adjustment Type Kinematic
View Details
Motorized Mirror Mount, Vacuum, 1.0 in., 6 mm Thick, Stability - 8817-6-V - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Tube, 1 inch LT Series, 1 inch length - LT10-10 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal, Clean-Passivated, 4.0 in. Height, 1 in. Diameter, 8-32 - 9961 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details