Newport MKS Mirror Mount, Tiny, Corner, 0.5 in., 3 Allen-Keys 9876-K

Description
The 9876-K Tiny Corner Mirror Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for 0.5 inch (12.7 mm) diameter optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.
Request a Quote
Description
The 9876-K Tiny Corner Mirror Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for 0.5 inch (12.7 mm) diameter optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Tiny, Corner, 0.5 in., 3 Allen-Keys - 9876-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Tiny, Corner, 0.5 in., 3 Allen-Keys
9876-K
Mirror Mount, Tiny, Corner, 0.5 in., 3 Allen-Keys 9876-K
The 9876-K Tiny Corner Mirror Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for 0.5 inch (12.7 mm) diameter optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.

The 9876-K Tiny Corner Mirror Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for 0.5 inch (12.7 mm) diameter optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9876-K
Product Name Mirror Mount, Tiny, Corner, 0.5 in., 3 Allen-Keys
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Post, 177.8 mm Height, 38.1 Diameter, M6 Thread - M-41 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys - HVM-1t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.2 mm (0.2441 inch)
View Details
Mirror Mount, Suprema ® , 1.0 in, (2) 100-TPI Locking Hex-Broach Actuators - SS100-F2H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Tube, 1 inch LT Series, 3 inch length - LT10-30 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details