Newport MKS Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, with strain gauge sensors PSM2SG

Description
The PSM2SG Piezo Steering Mirror Mount with Strain Gauge provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2SG is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2SG has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2SG units are also maintenance-free and are not subject to wear. The PSM2SG provides absolute position control, high linearity, and high repeatability based on internal strain-gauge position sensors. The position feedback compensates also for actuator creep. For highest position stability and highest temperature insensitive performance, the sensors are built in a full Wheatstone bridge design. The PSM2SG can be operated in either open or closed-loop control. Use with the 3-axis Nanopositioning Amplifier.
Request a Quote
Description
The PSM2SG Piezo Steering Mirror Mount with Strain Gauge provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2SG is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2SG has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2SG units are also maintenance-free and are not subject to wear. The PSM2SG provides absolute position control, high linearity, and high repeatability based on internal strain-gauge position sensors. The position feedback compensates also for actuator creep. For highest position stability and highest temperature insensitive performance, the sensors are built in a full Wheatstone bridge design. The PSM2SG can be operated in either open or closed-loop control. Use with the 3-axis Nanopositioning Amplifier.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSM2SG is a piezo steering mirror mount with integrated strain-gauge position sensors for absolute position control, high linearity, and high repeatability, compensating for actuator creep. It provides ±1.6 mrad tip and tilt angular range and 12 μm linear z-travel, with 0.04 μrad resolution on angular axes and 1.1 μrad repeatability under closed-loop control. Motion is driven by three low-voltage piezo stacks in a right-angled triangle configuration, enabling orthogonal axes without coordinate transformation. The device has a 1.8 μF capacitance, 5400 Hz unloaded resonant frequency, 65 N/mm z-stiffness, and supports loads up to 1 N. It weighs 85 g and is RoHS compliant. The PSM2SG can be operated in open- or closed-loop mode and is maintenance-free and temperature compensated. Dimensions include a top plate with four M3 threaded holes and a bottom plate with four ø2 mm holes and two M3 threaded holes. Cable length is 1.2 m (3.9 ft).

Datasheet Summary
Powered by GS/AI

The PSM2SG is a piezo steering mirror mount with integrated strain-gauge position sensors for absolute position control, high linearity, and high repeatability, compensating for actuator creep. It provides ±1.6 mrad tip and tilt angular range and 12 μm linear z-travel, with 0.04 μrad resolution on angular axes and 1.1 μrad repeatability under closed-loop control. Motion is driven by three low-voltage piezo stacks in a right-angled triangle configuration, enabling orthogonal axes without coordinate transformation. The device has a 1.8 μF capacitance, 5400 Hz unloaded resonant frequency, 65 N/mm z-stiffness, and supports loads up to 1 N. It weighs 85 g and is RoHS compliant. The PSM2SG can be operated in open- or closed-loop mode and is maintenance-free and temperature compensated. Dimensions include a top plate with four M3 threaded holes and a bottom plate with four ø2 mm holes and two M3 threaded holes. Cable length is 1.2 m (3.9 ft).

Suppliers

Company
Product
Description
Supplier Links
Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, with strain gauge sensors - PSM2SG - Newport MKS
Irvine, CA, United States
Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, with strain gauge sensors
PSM2SG
Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, with strain gauge sensors PSM2SG
The PSM2SG Piezo Steering Mirror Mount with Strain Gauge provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2SG is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2SG has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2SG units are also maintenance-free and are not subject to wear. The PSM2SG provides absolute position control, high linearity, and high repeatability based on internal strain-gauge position sensors. The position feedback compensates also for actuator creep. For highest position stability and highest temperature insensitive performance, the sensors are built in a full Wheatstone bridge design. The PSM2SG can be operated in either open or closed-loop control. Use with the 3-axis Nanopositioning Amplifier.

The PSM2SG Piezo Steering Mirror Mount with Strain Gauge provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2SG is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2SG has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2SG units are also maintenance-free and are not subject to wear. The PSM2SG provides absolute position control, high linearity, and high repeatability based on internal strain-gauge position sensors. The position feedback compensates also for actuator creep. For highest position stability and highest temperature insensitive performance, the sensors are built in a full Wheatstone bridge design. The PSM2SG can be operated in either open or closed-loop control. Use with the 3-axis Nanopositioning Amplifier.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PSM2SG
Product Name Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, with strain gauge sensors
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Mirror Mount, Picomotor, UHV, Center, 2.0 in., 2-Axis - 8822-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, PERFORMA-i, 1.0 in., 100 TPI, 2 Locking Allen-Keys - P100-AI21 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Piezo Mirror Mount, Agilis 1 in. Diameter - AG-M100N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details