Newport MKS Kinematic Mirror Mount, Vertical Drive, 0.5 in., (2) 100-TPI Allen-Keys HVM-.5

Description
The HVM-.5 Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and easy to adjust. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 1/2 inch (12.7mm) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount. At a scant 0.68 inch thickness the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term. The high resolution adjustment screws have a locking mechanism to prevent inadvertent adjustment. This same mechanism provides the ability to customize the feel/tension of each adjustment.
Request a Quote
Description
The HVM-.5 Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and easy to adjust. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 1/2 inch (12.7mm) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount. At a scant 0.68 inch thickness the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term. The high resolution adjustment screws have a locking mechanism to prevent inadvertent adjustment. This same mechanism provides the ability to customize the feel/tension of each adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Mirror Mount, Vertical Drive, 0.5 in., (2) 100-TPI Allen-Keys - HVM-.5 - Newport MKS
Irvine, CA, United States
Kinematic Mirror Mount, Vertical Drive, 0.5 in., (2) 100-TPI Allen-Keys
HVM-.5
Kinematic Mirror Mount, Vertical Drive, 0.5 in., (2) 100-TPI Allen-Keys HVM-.5
The HVM-.5 Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and easy to adjust. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 1/2 inch (12.7mm) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount. At a scant 0.68 inch thickness the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term. The high resolution adjustment screws have a locking mechanism to prevent inadvertent adjustment. This same mechanism provides the ability to customize the feel/tension of each adjustment.

The HVM-.5 Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and easy to adjust. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 1/2 inch (12.7mm) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount. At a scant 0.68 inch thickness the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term. The high resolution adjustment screws have a locking mechanism to prevent inadvertent adjustment. This same mechanism provides the ability to customize the feel/tension of each adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-.5
Product Name Kinematic Mirror Mount, Vertical Drive, 0.5 in., (2) 100-TPI Allen-Keys
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 2.0 in. Height, 1 in. Diameter, 8-32 - 9954 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Suprema ® , Clear Edge, 1.0 in., (2) 100-TPI Locking Hex - SC100-F2H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Angle Mount Adapter, 4 Degree, M4 Threads - M-FAM4 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Kinematic Base, Locking, 4 inch x 4.5 inch - BKL-4 - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details