Newport MKS Kinematic Magnetic Base, 90 lb. Holding Force, 1/4-20 Thread 110

Description
The 110 Kinematic Magnetic Base has a space-efficient base that adds an inset kinematic interface to a generous array of tapped mounting holes. Components may be attached directly to the base, or the unique kinematic top plate lets you remove components and replace them with repeatable precision. Model 110 may also be attached to tables on its side. The kinematic top plate is equipped with spring-steel clamping hooks that hold the kinematic plates together. Alternatively, two bolts may be used to clamp the plates together. This provides secure clampdown of cantilevered or rod-mounted loads. The locking bolts are accessible even when a standard 1.5 inch (38 mm) diameter rod is attached. 1/4-20 thread.
Request a Quote
Description
The 110 Kinematic Magnetic Base has a space-efficient base that adds an inset kinematic interface to a generous array of tapped mounting holes. Components may be attached directly to the base, or the unique kinematic top plate lets you remove components and replace them with repeatable precision. Model 110 may also be attached to tables on its side. The kinematic top plate is equipped with spring-steel clamping hooks that hold the kinematic plates together. Alternatively, two bolts may be used to clamp the plates together. This provides secure clampdown of cantilevered or rod-mounted loads. The locking bolts are accessible even when a standard 1.5 inch (38 mm) diameter rod is attached. 1/4-20 thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Magnetic Base, 90 lb. Holding Force, 1/4-20 Thread - 110 - Newport MKS
Irvine, CA, United States
Kinematic Magnetic Base, 90 lb. Holding Force, 1/4-20 Thread
110
Kinematic Magnetic Base, 90 lb. Holding Force, 1/4-20 Thread 110
The 110 Kinematic Magnetic Base has a space-efficient base that adds an inset kinematic interface to a generous array of tapped mounting holes. Components may be attached directly to the base, or the unique kinematic top plate lets you remove components and replace them with repeatable precision. Model 110 may also be attached to tables on its side. The kinematic top plate is equipped with spring-steel clamping hooks that hold the kinematic plates together. Alternatively, two bolts may be used to clamp the plates together. This provides secure clampdown of cantilevered or rod-mounted loads. The locking bolts are accessible even when a standard 1.5 inch (38 mm) diameter rod is attached. 1/4-20 thread.

The 110 Kinematic Magnetic Base has a space-efficient base that adds an inset kinematic interface to a generous array of tapped mounting holes. Components may be attached directly to the base, or the unique kinematic top plate lets you remove components and replace them with repeatable precision. Model 110 may also be attached to tables on its side. The kinematic top plate is equipped with spring-steel clamping hooks that hold the kinematic plates together. Alternatively, two bolts may be used to clamp the plates together. This provides secure clampdown of cantilevered or rod-mounted loads. The locking bolts are accessible even when a standard 1.5 inch (38 mm) diameter rod is attached. 1/4-20 thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 110
Product Name Kinematic Magnetic Base, 90 lb. Holding Force, 1/4-20 Thread
Mount Type Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Gimbal, Corner, 1.0 in., 3 Knobs - 9812 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal, Clean-Passivated, 38.1 mm Height, 25.4 mm Diameter, M4 - 9953-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Piezo Mirror Mount, 1.0 in., Limit Switches, Vacuum Compatible - AG-M100LV6 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Kinematic Mirror Mount, 45 Degree, 25.4 mm, Rear Load, CenterPoint, A-LINE - LH-1PY-45 - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 23.9 mm (0.9409 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details