Newport MKS Blank Plate Mount, Tiny, 3 Allen-Key Adjustment, M2 Thd. 9873-M-K

Description
The 9873-M-K Tiny Blank Plate Mount is our most compact platform mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation, ±4° of tilt, and an M2 threaded hole for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.
Request a Quote
Description
The 9873-M-K Tiny Blank Plate Mount is our most compact platform mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation, ±4° of tilt, and an M2 threaded hole for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blank Plate Mount, Tiny, 3 Allen-Key Adjustment, M2 Thd. - 9873-M-K - Newport MKS
Irvine, CA, United States
Blank Plate Mount, Tiny, 3 Allen-Key Adjustment, M2 Thd.
9873-M-K
Blank Plate Mount, Tiny, 3 Allen-Key Adjustment, M2 Thd. 9873-M-K
The 9873-M-K Tiny Blank Plate Mount is our most compact platform mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation, ±4° of tilt, and an M2 threaded hole for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.

The 9873-M-K Tiny Blank Plate Mount is our most compact platform mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation, ±4° of tilt, and an M2 threaded hole for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9873-M-K
Product Name Blank Plate Mount, Tiny, 3 Allen-Key Adjustment, M2 Thd.
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Tube, 2 inch dia. LT Series, 3 inch length - LT20-30 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Angle Plate, M6 Thru Slots, M4 and M6 Threads - 9101-M - Newport MKS
Specs
Mount Type 90° Angle Bracket
View Details
Damped Optical Post, Mounting Base, 14 in. Height, 0.29 in. CLR - 45 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Fixed Angle Mount Adapter, 8 Degree, M4 Threads - M-FAM8 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details