Newport MKS Mirror Mount, Optical Delay Line 9848

Description
The 9848 Optical Delay Line Mirror Mount is an easy-to-use, versatile fixture for creating an optical delay line. It has two orthogonal surfaces for mounting standard mirrors, allowing an input optical beam to be reflected back, parallel to itself. This low-cost mount simplifies the assembly of an optical delay line by virtually eliminating the time-consuming task of mirror alignment, owing to the precision orthogonal surfaces (30 arc sec., identifiable by the hatched pattern). Notwithstanding, the 9848 is a significantly less expensive alternative to the wavelength-bound retroreflector. Retroreflectors exist typically as solid glass (prohibitive for most delay lines) or with metallic coating, which have substantial losses. A key advantage of this mount is that you can use any mirror coating, including dielectric. The 9848 is versatile because it holds various sizes, shapes and thicknesses of mirrors and allows variable spacing between the input and output beams up to 2 in. (50 mm). Guide lines set at 0.5 in. (12.7 mm) increments are provided to assist in setting beam spacing. The 9848 can be mounted directly to a translation stage via a centralized hole counterbored for 1/4-20 (M6) cap head screws or pedestal-post mounted on a SR- or PS-series post.
Request a Quote
Description
The 9848 Optical Delay Line Mirror Mount is an easy-to-use, versatile fixture for creating an optical delay line. It has two orthogonal surfaces for mounting standard mirrors, allowing an input optical beam to be reflected back, parallel to itself. This low-cost mount simplifies the assembly of an optical delay line by virtually eliminating the time-consuming task of mirror alignment, owing to the precision orthogonal surfaces (30 arc sec., identifiable by the hatched pattern). Notwithstanding, the 9848 is a significantly less expensive alternative to the wavelength-bound retroreflector. Retroreflectors exist typically as solid glass (prohibitive for most delay lines) or with metallic coating, which have substantial losses. A key advantage of this mount is that you can use any mirror coating, including dielectric. The 9848 is versatile because it holds various sizes, shapes and thicknesses of mirrors and allows variable spacing between the input and output beams up to 2 in. (50 mm). Guide lines set at 0.5 in. (12.7 mm) increments are provided to assist in setting beam spacing. The 9848 can be mounted directly to a translation stage via a centralized hole counterbored for 1/4-20 (M6) cap head screws or pedestal-post mounted on a SR- or PS-series post.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Optical Delay Line - 9848 - Newport MKS
Irvine, CA, United States
Mirror Mount, Optical Delay Line
9848
Mirror Mount, Optical Delay Line 9848
The 9848 Optical Delay Line Mirror Mount is an easy-to-use, versatile fixture for creating an optical delay line. It has two orthogonal surfaces for mounting standard mirrors, allowing an input optical beam to be reflected back, parallel to itself. This low-cost mount simplifies the assembly of an optical delay line by virtually eliminating the time-consuming task of mirror alignment, owing to the precision orthogonal surfaces (30 arc sec., identifiable by the hatched pattern). Notwithstanding, the 9848 is a significantly less expensive alternative to the wavelength-bound retroreflector. Retroreflectors exist typically as solid glass (prohibitive for most delay lines) or with metallic coating, which have substantial losses. A key advantage of this mount is that you can use any mirror coating, including dielectric. The 9848 is versatile because it holds various sizes, shapes and thicknesses of mirrors and allows variable spacing between the input and output beams up to 2 in. (50 mm). Guide lines set at 0.5 in. (12.7 mm) increments are provided to assist in setting beam spacing. The 9848 can be mounted directly to a translation stage via a centralized hole counterbored for 1/4-20 (M6) cap head screws or pedestal-post mounted on a SR- or PS-series post.

The 9848 Optical Delay Line Mirror Mount is an easy-to-use, versatile fixture for creating an optical delay line. It has two orthogonal surfaces for mounting standard mirrors, allowing an input optical beam to be reflected back, parallel to itself. This low-cost mount simplifies the assembly of an optical delay line by virtually eliminating the time-consuming task of mirror alignment, owing to the precision orthogonal surfaces (30 arc sec., identifiable by the hatched pattern). Notwithstanding, the 9848 is a significantly less expensive alternative to the wavelength-bound retroreflector. Retroreflectors exist typically as solid glass (prohibitive for most delay lines) or with metallic coating, which have substantial losses. A key advantage of this mount is that you can use any mirror coating, including dielectric. The 9848 is versatile because it holds various sizes, shapes and thicknesses of mirrors and allows variable spacing between the input and output beams up to 2 in. (50 mm). Guide lines set at 0.5 in. (12.7 mm) increments are provided to assist in setting beam spacing. The 9848 can be mounted directly to a translation stage via a centralized hole counterbored for 1/4-20 (M6) cap head screws or pedestal-post mounted on a SR- or PS-series post.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9848
Product Name Mirror Mount, Optical Delay Line
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Knob Top Adjust - 9775 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, 8-32 Thread - 9771 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 to 25.4 mm (0.5000 to 1 inch)
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Knobs - 9807 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Spacer, 2.0 in. Diameter, 25 mm Thick, Aluminum, 6-pack - LT20-SP25-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details