Newport MKS Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Allen-Key Top Adjust 9775-K

Description
The 9775-K Pint Sized Top Actuated Mirror Mount holds 0.5 in. (12.7 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the Allen-keys on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability. 8-32 threaded mounting hole.
Request a Quote
Description
The 9775-K Pint Sized Top Actuated Mirror Mount holds 0.5 in. (12.7 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the Allen-keys on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability. 8-32 threaded mounting hole.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Allen-Key Top Adjust - 9775-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Allen-Key Top Adjust
9775-K
Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Allen-Key Top Adjust 9775-K
The 9775-K Pint Sized Top Actuated Mirror Mount holds 0.5 in. (12.7 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the Allen-keys on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability. 8-32 threaded mounting hole.

The 9775-K Pint Sized Top Actuated Mirror Mount holds 0.5 in. (12.7 mm) diameter optics, and is ideal for use in compact spaces. It gives you easy access to both tip and tilt adjustments from the Allen-keys on top without worrying about blocking the beam. Top and side mounting schemes are compatible with post and pedestal mounting systems. Relieved bases and thick frames ensure stability, while standard beam heights allow for easy integration into your system. Built-in locks and stiff springs increase long-term stability. 8-32 threaded mounting hole.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9775-K
Product Name Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Allen-Key Top Adjust
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE - LH-1T - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Mirror Mount, ULTIMA ® , Center, 1.0 in., 3 Locking Knob Adjustment - U100-AC3K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 5.1 to 8.1 mm (0.2008 to 0.3189 inch)
View Details