Newport MKS Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, open-loop PSM2

Description
The PSM2 Piezo Steering Mirror Mount provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2 is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2 has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2 units are also maintenance-free and are not subject to wear. The PSM2 is available as an open-loop version and is ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc. Use with the 3-axis Nanopositioning Amplifier.
Request a Quote Datasheet
Description
The PSM2 Piezo Steering Mirror Mount provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2 is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2 has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2 units are also maintenance-free and are not subject to wear. The PSM2 is available as an open-loop version and is ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc. Use with the 3-axis Nanopositioning Amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, open-loop - PSM2 - Newport MKS
Irvine, CA, United States
Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, open-loop
PSM2
Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, open-loop PSM2
The PSM2 Piezo Steering Mirror Mount provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2 is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2 has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2 units are also maintenance-free and are not subject to wear. The PSM2 is available as an open-loop version and is ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc. Use with the 3-axis Nanopositioning Amplifier.

The PSM2 Piezo Steering Mirror Mount provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2 is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2 has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2 units are also maintenance-free and are not subject to wear. The PSM2 is available as an open-loop version and is ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc. Use with the 3-axis Nanopositioning Amplifier.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PSM2
Product Name Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, open-loop
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens Holder, 2.0 in. x 0.75-1.0 in., 2.063-20 Threaded Mounts - CYH-2 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Holder
Clear Aperture 45.2 mm (1.78 inch)
View Details
Mirror Mount, ULTIMA ® , Clear Edge, 3.0 in., 2 Locking Knobs - U300-A2K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
View Details
Piezo Optical Mount, Compact, 1.0 in. Optics, Limit Switches - AG-M100L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Top Plate, Fixed Height Platform, 254 mm x 152.5 mm, M6 Thread, (10) M6 CLR. - M-290-BP - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details