Newport MKS Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Allen-Keys 9814-6-K

Description
The 9814-6-K Stability Series Top Actuated Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-key actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors providing further performance enhancement. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This top-actuated version in which all adjustments are accessed along the top, is ideal for use in compact spaces where access is limited.
Request a Quote
Description
The 9814-6-K Stability Series Top Actuated Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-key actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors providing further performance enhancement. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This top-actuated version in which all adjustments are accessed along the top, is ideal for use in compact spaces where access is limited.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Allen-Keys - 9814-6-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Allen-Keys
9814-6-K
Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Allen-Keys 9814-6-K
The 9814-6-K Stability Series Top Actuated Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-key actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors providing further performance enhancement. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This top-actuated version in which all adjustments are accessed along the top, is ideal for use in compact spaces where access is limited.

The 9814-6-K Stability Series Top Actuated Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-key actuated adjustment screws and sapphire seats. This Black Anodized 1.0 inch (25.4 mm) diameter mount has a unique retention system for 6.35 mm thick mirrors providing further performance enhancement. Designed originally for precision UV beamsteering applications in the demanding UV semiconductor capital-equipment industry, the retention system optimizes stability while minimizing wavefront distortion, ensuring that the mirrors are truly flat and rock solid. Mirror installation and removal is simple and fast, requiring no adhesives. This top-actuated version in which all adjustments are accessed along the top, is ideal for use in compact spaces where access is limited.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9814-6-K
Product Name Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Corner, 2.0 in., 3 Locking Allen-Keys - 9852-L - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Optical Pedestal Spacer, 0.125 in. Thick, 0.7 in. Diameter, 8-32 CLR - 9941-S13 - Newport MKS
Specs
Mount Type Pedestal Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
New Mirror Mount, ULTIMA®, Center, 6.0 in. Diameter, No Actuators - U600-AC - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 152 mm (6 inch)
Maximum Thickness 23 to 34 mm (0.9055 to 1.34 inch)
View Details
Motorized Mirror Mount, Picomotor, Clear Edge, 1.0 in., 2-Axis, Left-handed - 8821-L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details