Newport MKS Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Allen-Keys 9883-K

Description
The 9883-K Pint Sized Corner Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote
Description
The 9883-K Pint Sized Corner Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Allen-Keys - 9883-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Allen-Keys
9883-K
Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Allen-Keys 9883-K
The 9883-K Pint Sized Corner Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

The 9883-K Pint Sized Corner Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9883-K
Product Name Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Allen-Keys
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 1.0 in. Optic Diameter, Lockable, 8-32 - 9891-K-L - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Valu, Center, 1.0 in., 2 Knobs - 9773 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
New Mirror Mount, ULTIMA®, Center, 6.0 in. Diameter, No Actuators - U600-AC - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 152 mm (6 inch)
Maximum Thickness 23 to 34 mm (0.9055 to 1.34 inch)
View Details