Newport MKS Tilt Platform, Two-Axis, 65 x 65 mm Platform, M4 & M6 9063-PY-M

Description
The 9063-PY-M Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9063-PY-M is a small 65 x 65 mm tilt platform with M4 threaded holes constructed out of Stainless Steel for superior stability. The 9063-PY-M also has locks for set-and-forget applications and is designed to fit the 9063-COM-M stage. Pitch and Yaw Adjustments The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform. Compatible with Gothic Arch Ball Bearing Steel Linear Stages Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.
Request a Quote
Description
The 9063-PY-M Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9063-PY-M is a small 65 x 65 mm tilt platform with M4 threaded holes constructed out of Stainless Steel for superior stability. The 9063-PY-M also has locks for set-and-forget applications and is designed to fit the 9063-COM-M stage. Pitch and Yaw Adjustments The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform. Compatible with Gothic Arch Ball Bearing Steel Linear Stages Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Platform, Two-Axis, 65 x 65 mm Platform, M4 & M6 - 9063-PY-M - Newport MKS
Irvine, CA, United States
Tilt Platform, Two-Axis, 65 x 65 mm Platform, M4 & M6
9063-PY-M
Tilt Platform, Two-Axis, 65 x 65 mm Platform, M4 & M6 9063-PY-M
The 9063-PY-M Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9063-PY-M is a small 65 x 65 mm tilt platform with M4 threaded holes constructed out of Stainless Steel for superior stability. The 9063-PY-M also has locks for set-and-forget applications and is designed to fit the 9063-COM-M stage. Pitch and Yaw Adjustments The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform. Compatible with Gothic Arch Ball Bearing Steel Linear Stages Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.

The 9063-PY-M Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9063-PY-M is a small 65 x 65 mm tilt platform with M4 threaded holes constructed out of Stainless Steel for superior stability. The 9063-PY-M also has locks for set-and-forget applications and is designed to fit the 9063-COM-M stage.

Pitch and Yaw Adjustments


The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform.

Compatible with Gothic Arch Ball Bearing Steel Linear Stages


Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Tilt Tables
Product Number 9063-PY-M
Product Name Tilt Platform, Two-Axis, 65 x 65 mm Platform, M4 & M6
Load Capacity 11.24 lbs (5.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Stainless Steel, 120 x 180 mm, ±2.86° Range, M5 and M6 - M-TGN120 - Newport MKS
Specs
Load Capacity 101 lbs (45.88 kg)
Width / Diameter 0.3937 ft (1.2 dm)
Length 0.5906 ft (1.8 dm)
View Details
Ball & Socket Stage ,±25° Tilt,360° Rotation, 86x86mm Platform, Metric - M-RN-86 - Newport MKS
Specs
Load Capacity 55.12 lbs (25 kg)
Width / Diameter 0.2822 ft (0.8600 dm)
Length 0.2822 ft (0.8600 dm)
View Details