Newport MKS Tip/Tilt and Rotation Platform, AJS Adjustment Screws, 1/4-20 Thread 37S

Description
The 37S Tilt & Rotation Platform provides full, three-axis angular orientation freedom. It features two ±4° tilt adjustments plus ±4° rotation via 3 AJS Adjustment Screws that allow a component to be oriented parallel with an arbitrary plane. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting on hardened steel seats. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Linear Stage Compatible These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.
Request a Quote
Description
The 37S Tilt & Rotation Platform provides full, three-axis angular orientation freedom. It features two ±4° tilt adjustments plus ±4° rotation via 3 AJS Adjustment Screws that allow a component to be oriented parallel with an arbitrary plane. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting on hardened steel seats. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Linear Stage Compatible These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tip/Tilt and Rotation Platform, AJS Adjustment Screws, 1/4-20 Thread - 37S - Newport MKS
Irvine, CA, United States
Tip/Tilt and Rotation Platform, AJS Adjustment Screws, 1/4-20 Thread
37S
Tip/Tilt and Rotation Platform, AJS Adjustment Screws, 1/4-20 Thread 37S
The 37S Tilt & Rotation Platform provides full, three-axis angular orientation freedom. It features two ±4° tilt adjustments plus ±4° rotation via 3 AJS Adjustment Screws that allow a component to be oriented parallel with an arbitrary plane. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting on hardened steel seats. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Linear Stage Compatible These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.

The 37S Tilt & Rotation Platform provides full, three-axis angular orientation freedom. It features two ±4° tilt adjustments plus ±4° rotation via 3 AJS Adjustment Screws that allow a component to be oriented parallel with an arbitrary plane. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting on hardened steel seats. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability.

Linear Stage Compatible


These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Tilt Tables
Product Number 37S
Product Name Tip/Tilt and Rotation Platform, AJS Adjustment Screws, 1/4-20 Thread
Load Capacity 15.06 lbs (6.83 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Two-Axis, 40 x 40 mm Platform, M2 & M4 - 9062-PY-M - Newport MKS
Specs
Load Capacity 5.62 lbs (2.55 kg)
Width / Diameter 0.1312 ft (0.4000 dm)
Length 0.1312 ft (0.4000 dm)
View Details