Newport MKS ezTrac Optical Rail, 1.5 in. Length 9032

Description
The 9032 e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The rail's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages won't suffer from stability problems. The 9032 has a 1.5 inch length and is metric compatible.
Request a Quote
Description
The 9032 e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The rail's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages won't suffer from stability problems. The 9032 has a 1.5 inch length and is metric compatible.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ezTrac Optical Rail, 1.5 in. Length - 9032 - Newport MKS
Irvine, CA, United States
ezTrac Optical Rail, 1.5 in. Length
9032
ezTrac Optical Rail, 1.5 in. Length 9032
The 9032 e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The rail's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages won't suffer from stability problems. The 9032 has a 1.5 inch length and is metric compatible.

The 9032 e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The rail's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages won't suffer from stability problems. The 9032 has a 1.5 inch length and is metric compatible.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number 9032
Product Name ezTrac Optical Rail, 1.5 in. Length
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Riser Carrier, 0.5 in. Height, 8-32 and 1/4-20 - 9026 - Newport MKS
Specs
Style Metric
Length 2.5 inch (63.5 mm)
Width 2.5 inch (63.5 mm)
View Details
Optical Rail, Aluminum, 2000 mm Length, M4 Threads, X48 Series - X48-2 - Newport MKS
Specs
Style Metric
Length 78.74 inch (2000 mm)
Width 1.87 inch (47.5 mm)
View Details
ezTrac Optical Rail, 12.0 in. Length - 9020NF - Newport MKS
Specs
Style Metric
Length 12 inch (305 mm)
Width 0.7520 inch (19.1 mm)
View Details