Newport MKS Optical Rail Carrier, 88.9 mm Length, M6 Thread, PRL Series M-PRC-3

Description
The M-PRC-3 Carrier is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This 88.9 mm wide carrier has M6 holes and may be removed or installed at any point on the rail. The aluminum carriers ride on extra-hard polymer pads, selected for low friction, resistance to cold flow, and long life. The overall nominal height of a carrier mounted on to a rail is 31.9 mm. Convenient thumb-adjust lock knobs securely clamp the carriers in place anywhere on the rail. Precision Dovetail Design for Sturdy Hold and Excellent Linearity The PRL Series Precision Dovetail Optical Rail system maintains a low profile with its 3.93 in. (99.8 mm) wide base to provide a sturdy hold of carriers with a combined height of 1.26 in. (31.9 mm). The precision-machined, anodized aluminum dovetail construction provides smooth and easy-to-use carrier translation with a straightness of 0.001 in over 8 in. (25 µm over 25 cm). Four Optical Rail Lengths Available Optical rails come in 6.00 in (16.7 cm), 12.5 in. (31.7 cm), 24.3 in. (61.7 cm) and 36.5 in (92.7 cm) lengths and are compatible with English or metric table hole patterns.
Request a Quote
Description
The M-PRC-3 Carrier is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This 88.9 mm wide carrier has M6 holes and may be removed or installed at any point on the rail. The aluminum carriers ride on extra-hard polymer pads, selected for low friction, resistance to cold flow, and long life. The overall nominal height of a carrier mounted on to a rail is 31.9 mm. Convenient thumb-adjust lock knobs securely clamp the carriers in place anywhere on the rail. Precision Dovetail Design for Sturdy Hold and Excellent Linearity The PRL Series Precision Dovetail Optical Rail system maintains a low profile with its 3.93 in. (99.8 mm) wide base to provide a sturdy hold of carriers with a combined height of 1.26 in. (31.9 mm). The precision-machined, anodized aluminum dovetail construction provides smooth and easy-to-use carrier translation with a straightness of 0.001 in over 8 in. (25 µm over 25 cm). Four Optical Rail Lengths Available Optical rails come in 6.00 in (16.7 cm), 12.5 in. (31.7 cm), 24.3 in. (61.7 cm) and 36.5 in (92.7 cm) lengths and are compatible with English or metric table hole patterns.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Rail Carrier, 88.9 mm Length, M6 Thread, PRL Series - M-PRC-3 - Newport MKS
Irvine, CA, United States
Optical Rail Carrier, 88.9 mm Length, M6 Thread, PRL Series
M-PRC-3
Optical Rail Carrier, 88.9 mm Length, M6 Thread, PRL Series M-PRC-3
The M-PRC-3 Carrier is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This 88.9 mm wide carrier has M6 holes and may be removed or installed at any point on the rail. The aluminum carriers ride on extra-hard polymer pads, selected for low friction, resistance to cold flow, and long life. The overall nominal height of a carrier mounted on to a rail is 31.9 mm. Convenient thumb-adjust lock knobs securely clamp the carriers in place anywhere on the rail. Precision Dovetail Design for Sturdy Hold and Excellent Linearity The PRL Series Precision Dovetail Optical Rail system maintains a low profile with its 3.93 in. (99.8 mm) wide base to provide a sturdy hold of carriers with a combined height of 1.26 in. (31.9 mm). The precision-machined, anodized aluminum dovetail construction provides smooth and easy-to-use carrier translation with a straightness of 0.001 in over 8 in. (25 µm over 25 cm). Four Optical Rail Lengths Available Optical rails come in 6.00 in (16.7 cm), 12.5 in. (31.7 cm), 24.3 in. (61.7 cm) and 36.5 in (92.7 cm) lengths and are compatible with English or metric table hole patterns.

The M-PRC-3 Carrier is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space.
This 88.9 mm wide carrier has M6 holes and may be removed or installed at any point on the rail. The aluminum carriers ride on extra-hard polymer pads, selected for low friction, resistance to cold flow, and long life. The overall nominal height of a carrier mounted on to a rail is 31.9 mm. Convenient thumb-adjust lock knobs securely clamp the carriers in place anywhere on the rail.

Precision Dovetail Design for Sturdy Hold and Excellent Linearity

The PRL Series Precision Dovetail Optical Rail system maintains a low profile with its 3.93 in. (99.8 mm) wide base to provide a sturdy hold of carriers with a combined height of 1.26 in. (31.9 mm). The precision-machined, anodized aluminum dovetail construction provides smooth and easy-to-use carrier translation with a straightness of 0.001 in over 8 in. (25 µm over 25 cm).

Four Optical Rail Lengths Available

Optical rails come in 6.00 in (16.7 cm), 12.5 in. (31.7 cm), 24.3 in. (61.7 cm) and 36.5 in (92.7 cm) lengths and are compatible with English or metric table hole patterns.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number M-PRC-3
Product Name Optical Rail Carrier, 88.9 mm Length, M6 Thread, PRL Series
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

ezTrac Optical Rail, 12.0 in. Length - 9020NF - Newport MKS
Specs
Style Metric
Length 12 inch (305 mm)
Width 0.7520 inch (19.1 mm)
View Details
Optical Rail, Miniature, 150 mm, 19.1 mm Width, M4 Thread and M6 CLR - M-MRL-6M - Newport MKS
Specs
Style Metric
Length 5.91 inch (150 mm)
Width 0.7520 inch (19.1 mm)
View Details
Specs
Style Metric
Length 0.7500 inch (19.05 mm)
Width 2.5 inch (63.5 mm)
View Details