Newport MKS Optical Rail, Stainless Steel, 256 mm Length, 26 mm Width, M6 X26-256

Description
The X26-256 Stainless Steel Optical Rail is an excellent choice for construction of precision optical systems such as spatial filters, interferometers, collimators, and microscopes. This 256 mm length rail with an M6 hole on each end can be fixed to optical tables by using CN26-12 Carriers upside down as rail feet. Carriers can easily be fixed to any of the four sides of the symmetrical cross-shaped rail providing four parallel work surfaces. Dovetail construction enables fast, easy mounting and secure clamping of carriers at any point along the rail without removing other components. Compatible optical mounts, which include SL Series Gimbal Optical Mounts, SB Series Optic and Lens Barrel Mounts, and SB18YZ Series Lens Positioners, are provided a common optical axis height of 40 mm above the rail surface.
Request a Quote
Description
The X26-256 Stainless Steel Optical Rail is an excellent choice for construction of precision optical systems such as spatial filters, interferometers, collimators, and microscopes. This 256 mm length rail with an M6 hole on each end can be fixed to optical tables by using CN26-12 Carriers upside down as rail feet. Carriers can easily be fixed to any of the four sides of the symmetrical cross-shaped rail providing four parallel work surfaces. Dovetail construction enables fast, easy mounting and secure clamping of carriers at any point along the rail without removing other components. Compatible optical mounts, which include SL Series Gimbal Optical Mounts, SB Series Optic and Lens Barrel Mounts, and SB18YZ Series Lens Positioners, are provided a common optical axis height of 40 mm above the rail surface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Rail, Stainless Steel, 256 mm Length, 26 mm Width, M6 - X26-256 - Newport MKS
Irvine, CA, United States
Optical Rail, Stainless Steel, 256 mm Length, 26 mm Width, M6
X26-256
Optical Rail, Stainless Steel, 256 mm Length, 26 mm Width, M6 X26-256
The X26-256 Stainless Steel Optical Rail is an excellent choice for construction of precision optical systems such as spatial filters, interferometers, collimators, and microscopes. This 256 mm length rail with an M6 hole on each end can be fixed to optical tables by using CN26-12 Carriers upside down as rail feet. Carriers can easily be fixed to any of the four sides of the symmetrical cross-shaped rail providing four parallel work surfaces. Dovetail construction enables fast, easy mounting and secure clamping of carriers at any point along the rail without removing other components. Compatible optical mounts, which include SL Series Gimbal Optical Mounts, SB Series Optic and Lens Barrel Mounts, and SB18YZ Series Lens Positioners, are provided a common optical axis height of 40 mm above the rail surface.

The X26-256 Stainless Steel Optical Rail is an excellent choice for construction of precision optical systems such as spatial filters, interferometers, collimators, and microscopes. This 256 mm length rail with an M6 hole on each end can be fixed to optical tables by using CN26-12 Carriers upside down as rail feet. Carriers can easily be fixed to any of the four sides of the symmetrical cross-shaped rail providing four parallel work surfaces. Dovetail construction enables fast, easy mounting and secure clamping of carriers at any point along the rail without removing other components. Compatible optical mounts, which include SL Series Gimbal Optical Mounts, SB Series Optic and Lens Barrel Mounts, and SB18YZ Series Lens Positioners, are provided a common optical axis height of 40 mm above the rail surface.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number X26-256
Product Name Optical Rail, Stainless Steel, 256 mm Length, 26 mm Width, M6
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail Carrier, X48, 50 mm Length, 1/4-20, 8-32 and 4-40 Thread - CXL48-50 - Newport MKS
Specs
Style Metric
Length 1.97 inch (50 mm)
Width 3.94 inch (100 mm)
View Details
Optical Rail, Miniature, 75 mm, 19.1 mm Width, M4 Thread and M6 CLR - M-MRL-3 - Newport MKS
Specs
Style Metric
Length 2.95 inch (75 mm)
Width 0.7520 inch (19.1 mm)
View Details