Newport MKS Riser Carrier, 0.5 in. Height, M4 and M6 9026-M

Description
The 9026-M Riser Carrier is 1/2 inch thick and allows you to add extra height and a generous assortment of M4 and 1/4-20 M6 threads and through holes to our stages. It can be mounted either above or below the stage.
Request a Quote
Description
The 9026-M Riser Carrier is 1/2 inch thick and allows you to add extra height and a generous assortment of M4 and 1/4-20 M6 threads and through holes to our stages. It can be mounted either above or below the stage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Riser Carrier, 0.5 in. Height, M4 and M6 - 9026-M - Newport MKS
Irvine, CA, United States
Riser Carrier, 0.5 in. Height, M4 and M6
9026-M
Riser Carrier, 0.5 in. Height, M4 and M6 9026-M
The 9026-M Riser Carrier is 1/2 inch thick and allows you to add extra height and a generous assortment of M4 and 1/4-20 M6 threads and through holes to our stages. It can be mounted either above or below the stage.

The 9026-M Riser Carrier is 1/2 inch thick and allows you to add extra height and a generous assortment of M4 and 1/4-20 M6 threads and through holes to our stages. It can be mounted either above or below the stage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number 9026-M
Product Name Riser Carrier, 0.5 in. Height, M4 and M6
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail Flat Carrier, 1/4-20 (M6) CLR, MRL Series - MCF - Newport MKS
Specs
Style Metric
Length 1 inch (25.4 mm)
Width 1.57 inch (40 mm)
View Details
Optical Post Carrier, SP Series Post, X26 Series Rail - CPT26.12 - Newport MKS
Specs
Style Metric
Length 0.6299 inch (16 mm)
Width 2.89 inch (73.5 mm)
View Details
Optical Rail Carrier, X48, 80 mm Length, 1/4-20, 8-32 and 4-40 Thread - CXL48-80 - Newport MKS
Specs
Style Metric
Length 3.15 inch (80 mm)
Width 3.94 inch (100 mm)
View Details