Newport MKS Cylindrical Laser Mount, 1.73 in. (44 mm), BM micrometers CT26.44BM

Description
The CT26.44BM Cylindrical Laser Mount is used to accurately position cylindrical lasers up to 1.73 inch (44 mm) in diameter on the X26 rail system. Two mounts are recommended for each tube to enable 0.16 inch (4 mm) of stable XY and tip/tilt adjustment. These mounts are very useful for laboratory applications and remain highly rigid and stable for a long period of time. The laser is held firmly against a reference block by a spring that wraps around the tube. The beam height is 40 mm, common with the X26 rail system. Lateral sensitivity is on the order of the BM actuator sensitivity.
Request a Quote
Description
The CT26.44BM Cylindrical Laser Mount is used to accurately position cylindrical lasers up to 1.73 inch (44 mm) in diameter on the X26 rail system. Two mounts are recommended for each tube to enable 0.16 inch (4 mm) of stable XY and tip/tilt adjustment. These mounts are very useful for laboratory applications and remain highly rigid and stable for a long period of time. The laser is held firmly against a reference block by a spring that wraps around the tube. The beam height is 40 mm, common with the X26 rail system. Lateral sensitivity is on the order of the BM actuator sensitivity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Laser Mount, 1.73 in. (44 mm), BM micrometers - CT26.44BM - Newport MKS
Irvine, CA, United States
Cylindrical Laser Mount, 1.73 in. (44 mm), BM micrometers
CT26.44BM
Cylindrical Laser Mount, 1.73 in. (44 mm), BM micrometers CT26.44BM
The CT26.44BM Cylindrical Laser Mount is used to accurately position cylindrical lasers up to 1.73 inch (44 mm) in diameter on the X26 rail system. Two mounts are recommended for each tube to enable 0.16 inch (4 mm) of stable XY and tip/tilt adjustment. These mounts are very useful for laboratory applications and remain highly rigid and stable for a long period of time. The laser is held firmly against a reference block by a spring that wraps around the tube. The beam height is 40 mm, common with the X26 rail system. Lateral sensitivity is on the order of the BM actuator sensitivity.

The CT26.44BM Cylindrical Laser Mount is used to accurately position cylindrical lasers up to 1.73 inch (44 mm) in diameter on the X26 rail system. Two mounts are recommended for each tube to enable 0.16 inch (4 mm) of stable XY and tip/tilt adjustment. These mounts are very useful for laboratory applications and remain highly rigid and stable for a long period of time. The laser is held firmly against a reference block by a spring that wraps around the tube. The beam height is 40 mm, common with the X26 rail system. Lateral sensitivity is on the order of the BM actuator sensitivity.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number CT26.44BM
Product Name Cylindrical Laser Mount, 1.73 in. (44 mm), BM micrometers
Features Laser Safety
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail, Miniature, 75 mm, 19.1 mm Width, M4 Thread and M6 CLR - M-MRL-3 - Newport MKS
Specs
Style Metric
Length 2.95 inch (75 mm)
Width 0.7520 inch (19.1 mm)
View Details
ezTrac Optical Rail, 6.0 in. Length - 9023NF - Newport MKS
Specs
Style Metric
Length 6 inch (152 mm)
Width 0.7520 inch (19.1 mm)
View Details
Optical Rail Flat Carrier, 1/4-20 (M6) CLR, MRL Series - MCF - Newport MKS
Specs
Style Metric
Length 1 inch (25.4 mm)
Width 1.57 inch (40 mm)
View Details