Newport MKS Riser Carrier, 1.0 in. Height, M4 and M6 9027-M

Description
The 9027-M Riser Carrier allows you to add 1.0 inch of extra height and a generous assortment of M4 and M6 threads and through holes to our stages. It can be mounted either above or below the stage.
Request a Quote
Description
The 9027-M Riser Carrier allows you to add 1.0 inch of extra height and a generous assortment of M4 and M6 threads and through holes to our stages. It can be mounted either above or below the stage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Riser Carrier, 1.0 in. Height, M4 and M6 - 9027-M - Newport MKS
Irvine, CA, United States
Riser Carrier, 1.0 in. Height, M4 and M6
9027-M
Riser Carrier, 1.0 in. Height, M4 and M6 9027-M
The 9027-M Riser Carrier allows you to add 1.0 inch of extra height and a generous assortment of M4 and M6 threads and through holes to our stages. It can be mounted either above or below the stage.

The 9027-M Riser Carrier allows you to add 1.0 inch of extra height and a generous assortment of M4 and M6 threads and through holes to our stages. It can be mounted either above or below the stage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number 9027-M
Product Name Riser Carrier, 1.0 in. Height, M4 and M6
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail Carrier, 90 mm Length, M6 Thread, X26 Series - M-CN26-90 - Newport MKS
Specs
Style Metric
Length 3.54 inch (90 mm)
Width 1.57 inch (40 mm)
View Details
Optical Post Carrier, TSP Series Post, X26 Series Rail - CPT26.08 - Newport MKS
Specs
Style Metric
Length 0.4331 inch (11 mm)
Width 2.81 inch (71.5 mm)
View Details
Optical Rail, Stainless Steel, 384 mm Length, 26 mm Width, M6 - X26-384 - Newport MKS
Specs
Style Metric
Length 15.12 inch (384 mm)
Width 1.02 inch (26 mm)
View Details