Newport MKS Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, 8-32 8892-K

Description
The 8892-K Motorized Flipper Mount allows you to remotely flip a 1.0 inch (25.4 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8892-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 6-foot cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). 8-32 tapped mounting holes.
Request a Quote
Description
The 8892-K Motorized Flipper Mount allows you to remotely flip a 1.0 inch (25.4 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8892-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 6-foot cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). 8-32 tapped mounting holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, 8-32 - 8892-K - Newport MKS
Irvine, CA, United States
Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, 8-32
8892-K
Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, 8-32 8892-K
The 8892-K Motorized Flipper Mount allows you to remotely flip a 1.0 inch (25.4 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8892-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 6-foot cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). 8-32 tapped mounting holes.

The 8892-K Motorized Flipper Mount allows you to remotely flip a 1.0 inch (25.4 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8892-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 6-foot cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). 8-32 tapped mounting holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 8892-K
Product Name Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, 8-32
Mount Type Mirror Mount; Flipper Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, 1.5 in. Height, 0.7 in. Diameter, 8-32 Thread - 9945 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 2 in., 2 Locking Allen-Keys - HVM-2t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 6.7 mm (0.2638 inch)
View Details
Lens Positioner, 1.0 in. Diameter, XY, 100 TPI, 8-32 THD - LPXY-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details