Newport MKS Adjustable Mirror Mount Kit, Optical Delay Line 9848-KT

Description
The 9848-KT Optical Delay Line Mirror Mount is an easy-to-use, versatile fixture for creating an optical delay line. It has two orthogonal surfaces for mounting standard mirrors, allowing an input optical beam to be reflected back, parallel to itself. This low-cost mount simplifies the assembly of an optical delay line by virtually eliminating the time-consuming task of mirror alignment, owing to the precision orthogonal surfaces (30 arc sec. identifiable by the hatched pattern). Notwithstanding, the 9848-KT is a significantly less expensive alternative to the wavelength-bound retroreflector. Retroreflectors exist typically as solid glass (prohibitive for most delay lines) or with metallic coating, which have substantial losses. A key advantage of this mount is that you can use any mirror coating, including dielectric. It is versatile because it holds various sizes, shapes and thicknesses of mirrors and allows variable spacing between the input and output beams up to 2 in. (50 mm). Guide lines set at 0.5 in. (12.7 mm) increments are provided to assist in setting beam spacing. The 9848 can be mounted directly to a translation stage via a centralized hole counterbored for 1/4-20 (M6) cap head screws or pedestal-post mounted on a SR- or PS-series post. Optical Delay Line Function An optical delay line is used for applications where the delay in the time domain between two or more light-pulses needs to be varied by increments in the femtosecond (fs) to nanosecond (ns) regime. The difference in path length between two beams divided by the speed of light gives the actual time delay. Note that three 9848 delay line mirror mounts are used to make the delay line shown in the photo. 9848-KT: Adjustable & Easy to Assemble The 9848-KT Optical Delay Line Mirror Mount is a kit of parts including the 9848 fixed delay line mirror mount and an adjustable kinematic platform mount. The separate parts can be assembled quickly with standard lab tools.
Request a Quote
Description
The 9848-KT Optical Delay Line Mirror Mount is an easy-to-use, versatile fixture for creating an optical delay line. It has two orthogonal surfaces for mounting standard mirrors, allowing an input optical beam to be reflected back, parallel to itself. This low-cost mount simplifies the assembly of an optical delay line by virtually eliminating the time-consuming task of mirror alignment, owing to the precision orthogonal surfaces (30 arc sec. identifiable by the hatched pattern). Notwithstanding, the 9848-KT is a significantly less expensive alternative to the wavelength-bound retroreflector. Retroreflectors exist typically as solid glass (prohibitive for most delay lines) or with metallic coating, which have substantial losses. A key advantage of this mount is that you can use any mirror coating, including dielectric. It is versatile because it holds various sizes, shapes and thicknesses of mirrors and allows variable spacing between the input and output beams up to 2 in. (50 mm). Guide lines set at 0.5 in. (12.7 mm) increments are provided to assist in setting beam spacing. The 9848 can be mounted directly to a translation stage via a centralized hole counterbored for 1/4-20 (M6) cap head screws or pedestal-post mounted on a SR- or PS-series post. Optical Delay Line Function An optical delay line is used for applications where the delay in the time domain between two or more light-pulses needs to be varied by increments in the femtosecond (fs) to nanosecond (ns) regime. The difference in path length between two beams divided by the speed of light gives the actual time delay. Note that three 9848 delay line mirror mounts are used to make the delay line shown in the photo. 9848-KT: Adjustable & Easy to Assemble The 9848-KT Optical Delay Line Mirror Mount is a kit of parts including the 9848 fixed delay line mirror mount and an adjustable kinematic platform mount. The separate parts can be assembled quickly with standard lab tools.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adjustable Mirror Mount Kit, Optical Delay Line - 9848-KT - Newport MKS
Irvine, CA, United States
Adjustable Mirror Mount Kit, Optical Delay Line
9848-KT
Adjustable Mirror Mount Kit, Optical Delay Line 9848-KT
The 9848-KT Optical Delay Line Mirror Mount is an easy-to-use, versatile fixture for creating an optical delay line. It has two orthogonal surfaces for mounting standard mirrors, allowing an input optical beam to be reflected back, parallel to itself. This low-cost mount simplifies the assembly of an optical delay line by virtually eliminating the time-consuming task of mirror alignment, owing to the precision orthogonal surfaces (30 arc sec. identifiable by the hatched pattern). Notwithstanding, the 9848-KT is a significantly less expensive alternative to the wavelength-bound retroreflector. Retroreflectors exist typically as solid glass (prohibitive for most delay lines) or with metallic coating, which have substantial losses. A key advantage of this mount is that you can use any mirror coating, including dielectric. It is versatile because it holds various sizes, shapes and thicknesses of mirrors and allows variable spacing between the input and output beams up to 2 in. (50 mm). Guide lines set at 0.5 in. (12.7 mm) increments are provided to assist in setting beam spacing. The 9848 can be mounted directly to a translation stage via a centralized hole counterbored for 1/4-20 (M6) cap head screws or pedestal-post mounted on a SR- or PS-series post. Optical Delay Line Function An optical delay line is used for applications where the delay in the time domain between two or more light-pulses needs to be varied by increments in the femtosecond (fs) to nanosecond (ns) regime. The difference in path length between two beams divided by the speed of light gives the actual time delay. Note that three 9848 delay line mirror mounts are used to make the delay line shown in the photo. 9848-KT: Adjustable & Easy to Assemble The 9848-KT Optical Delay Line Mirror Mount is a kit of parts including the 9848 fixed delay line mirror mount and an adjustable kinematic platform mount. The separate parts can be assembled quickly with standard lab tools.

The 9848-KT Optical Delay Line Mirror Mount is an easy-to-use, versatile fixture for creating an optical delay line. It has two orthogonal surfaces for mounting standard mirrors, allowing an input optical beam to be reflected back, parallel to itself. This low-cost mount simplifies the assembly of an optical delay line by virtually eliminating the time-consuming task of mirror alignment, owing to the precision orthogonal surfaces (30 arc sec. identifiable by the hatched pattern). Notwithstanding, the 9848-KT is a significantly less expensive alternative to the wavelength-bound retroreflector. Retroreflectors exist typically as solid glass (prohibitive for most delay lines) or with metallic coating, which have substantial losses. A key advantage of this mount is that you can use any mirror coating, including dielectric. It is versatile because it holds various sizes, shapes and thicknesses of mirrors and allows variable spacing between the input and output beams up to 2 in. (50 mm). Guide lines set at 0.5 in. (12.7 mm) increments are provided to assist in setting beam spacing. The 9848 can be mounted directly to a translation stage via a centralized hole counterbored for 1/4-20 (M6) cap head screws or pedestal-post mounted on a SR- or PS-series post.

Optical Delay Line Function


An optical delay line is used for applications where the delay in the time domain between two or more light-pulses needs to be varied by increments in the femtosecond (fs) to nanosecond (ns) regime. The difference in path length between two beams divided by the speed of light gives the actual time delay. Note that three 9848 delay line mirror mounts are used to make the delay line shown in the photo.


9848-KT: Adjustable & Easy to Assemble


The 9848-KT Optical Delay Line Mirror Mount is a kit of parts including the 9848 fixed delay line mirror mount and an adjustable kinematic platform mount. The separate parts can be assembled quickly with standard lab tools.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9848-KT
Product Name Adjustable Mirror Mount Kit, Optical Delay Line
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, Pint-Sized, Center Mount, 0.5 in. Diameter, UHV - 8885-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Knobs, 10 Pack - 9807-PK - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Focusing Lens Tube, 2 inch diameter lenses - LT20-F - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
90 degree Angle Bracket, Adjustable, EQ5.03 - 338233 - Newport MKS
Specs
Mount Type 90° Adjustable Angle Bracket
View Details