The 8758 is a USB 2.0 hand control pad for local, non-computer control of Picomotor positioners connected to 8742 or 8743-CL controller/drivers. It supports up to four axes with the 8742 and two axes with the 8743-CL, and can interface with up to 31 controller/drivers in a daisy-chained configuration. Power is drawn via USB, eliminating the need for a separate supply. It features variable speed jog control, single-step control, and an on/off switch, with an ergonomic design compatible for left- and right-handed users. The device includes a 3-meter cable and is available with an optional mounting kit (8758-MTG-KIT) for secure attachment to optical tables.
The 8758 is a robust and fully functional multi-axis hand control pad for controlling your Picomotor actuator products. This hand control pad facilitates local (non-computer) control of Picomotor positioners connected to the 8742 and/or 8743-CL Picomotor controller/drivers. Therefore it is a perfect solution when you need to run a quick test or just want a straightforward handheld controller device.
Organized Control Functions
Control functions are organized into four basic groups:
Hand Control Pad Mounting Kit
For applications where it is desirable that the model 8758 Hand control pad be securely fastened to an optical table surface, we offer the 8758-MTG-KIT mounting kit. This kit provides all the necessary hardware for the model 8758 Hand control pad to be securely fastened to an optical table surface.
| Newport MKS | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | 8758 |
| Product Name | Hand Control Pad, 875x Picomotor Controller/Drivers |