Newport MKS High-power, 3-Phase, Sinusoidal DC Brushless Motor Driver XPS-EDBL

Description
Designed for DC brushless motors, the XPS-EDBL is a 3-phase sinusoidal motor driver (amplifier) which features 25 A peak current and +96 VDC voltage, up to 1,000 watts of permanent power when optional fans are mounted. The high power, enables the XPS-EDBL to fully utilize the motor further maximizing the stage performance. The XPS-EDBL high-power driver is also well suited for use in an Industrial Environment. The driver is fully protected with a 150 W power resistor to dissipate regeneration energy (back EMF) and two optional fans limit the temperature increase. Included are the following components: 1×XPS-EDBL driver 1×XPS-DRV00P pass-through driver card 1×1 m Command cable - 25-pin male/female - DB25
Request a Quote
Description
Designed for DC brushless motors, the XPS-EDBL is a 3-phase sinusoidal motor driver (amplifier) which features 25 A peak current and +96 VDC voltage, up to 1,000 watts of permanent power when optional fans are mounted. The high power, enables the XPS-EDBL to fully utilize the motor further maximizing the stage performance. The XPS-EDBL high-power driver is also well suited for use in an Industrial Environment. The driver is fully protected with a 150 W power resistor to dissipate regeneration energy (back EMF) and two optional fans limit the temperature increase. Included are the following components: 1×XPS-EDBL driver 1×XPS-DRV00P pass-through driver card 1×1 m Command cable - 25-pin male/female - DB25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XPS-EDBL is a high-power, 3-phase sinusoidal DC brushless motor driver designed for use with the XPS motion controller system. It delivers 25 A peak current and 96 VDC output, with a continuous power rating of 576 W without fans and 1200 W with optional fans. The driver requires the XPS-DRV00P pass-through card for connection and mounts externally to the mainframe. It weighs 6.7 kg and measures 121 x 262 x 305 mm. The unit operates within 0-40 °C and 20-85% humidity, and complies with CE and RoHS standards.

Datasheet Summary
Powered by GS/AI

The XPS-EDBL is a high-power, 3-phase sinusoidal DC brushless motor driver designed for use with the XPS motion controller system. It delivers 25 A peak current and 96 VDC output, with a continuous power rating of 576 W without fans and 1200 W with optional fans. The driver requires the XPS-DRV00P pass-through card for connection and mounts externally to the mainframe. It weighs 6.7 kg and measures 121 x 262 x 305 mm. The unit operates within 0-40 °C and 20-85% humidity, and complies with CE and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
High-power, 3-Phase, Sinusoidal DC Brushless Motor Driver - XPS-EDBL - Newport MKS
Irvine, CA, United States
High-power, 3-Phase, Sinusoidal DC Brushless Motor Driver
XPS-EDBL
High-power, 3-Phase, Sinusoidal DC Brushless Motor Driver XPS-EDBL
Designed for DC brushless motors, the XPS-EDBL is a 3-phase sinusoidal motor driver (amplifier) which features 25 A peak current and +96 VDC voltage, up to 1,000 watts of permanent power when optional fans are mounted. The high power, enables the XPS-EDBL to fully utilize the motor further maximizing the stage performance. The XPS-EDBL high-power driver is also well suited for use in an Industrial Environment. The driver is fully protected with a 150 W power resistor to dissipate regeneration energy (back EMF) and two optional fans limit the temperature increase. Included are the following components: 1×XPS-EDBL driver 1×XPS-DRV00P pass-through driver card 1×1 m Command cable - 25-pin male/female - DB25

Designed for DC brushless motors, the XPS-EDBL is a 3-phase sinusoidal motor driver (amplifier) which features 25 A peak current and +96 VDC voltage, up to 1,000 watts of permanent power when optional fans are mounted. The high power, enables the XPS-EDBL to fully utilize the motor further maximizing the stage performance. The XPS-EDBL high-power driver is also well suited for use in an Industrial Environment. The driver is fully protected with a 150 W power resistor to dissipate regeneration energy (back EMF) and two optional fans limit the temperature increase.

Included are the following components:

  • 1×XPS-EDBL driver
  • 1×XPS-DRV00P pass-through driver card
  • 1×1 m Command cable - 25-pin male/female - DB25
Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Motion Controllers
Product Number XPS-EDBL
Product Name High-power, 3-Phase, Sinusoidal DC Brushless Motor Driver
Axes 1.0
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Controller Kit, Four-Axis - 8742-4-KIT - Newport MKS
Specs
Axes 4.0
Communication Ethernet; USB
Operating Temperature 0 to 65 C (32 to 149 F)
View Details
Picomotor Controller Kit, Inc. (2) 8821 Picomotor Mounts - 8742-4-8821-RR - Newport MKS
Specs
Axes 4.0
Communication Ethernet; USB
Operating Temperature 0 to 65 C (32 to 149 F)
View Details