The SMC100PP is a single-axis motion controller and driver for 2-phase stepper motors up to 48 VDC at 1.5 A rms. It supports daisy-chaining up to 31 devices via RS-485 and communicates with a computer through an integrated RS-232-C interface or a USB adapter. The controller features plug-and-play compatibility with ESP-compatible stages, a 2 kHz servo rate with PID control, velocity and friction feedforward, and backlash or hysteresis compensation. It includes over 100 ASCII commands and supports LabVIEW and µManager drivers. The device is designed for compact, low-cost applications and operates with an external power supply such as the SMC-PS80.
The SMC100PP is a single axis motion controller/driver for 2-phase stepper motors up to 48 VDC at 1.1A peak per phase. It is a compact and low-cost controller for most of Newport’s stages, like the UTS and ILS linear stages, URS rotation stages, and TRA actuators. Communication with the SMC100 is via the integrated RS-232-C interface, or a USB port using the adapter. The SMC100 controller requires a "straight-through" type of RS232 cable , when connecting it to a PC. A Null-Modem cable will not work. The controller is shipped with one 0.2 m long power cable and one 0.2 m long RS-485 network cable which can be used to daisy chain one controller to another.
Daisy-chain up to 31 Controllers
Example of a multi-axis system configuration
The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase stepper motors (SMC100PP) up to 48 VDC at 1.5 A rms. Both controller types can be daisy-chained in a communication bus with up to 31 devices. SMC controllers can also power daisy-chained depending on attached positioner. Communication interface to a computer or a programmable logic control is available through an RS232 interface with ASCII commands.
User-Friendly GUI
The SMC100 controller provides convenient, user-friendly GUI allowing the users to interact with the SMC100CC or SMC100PP controller that is connected to stages. The user can initiate moves, change the state of the controller, adjust parameters, etc. through the GUI.
Simple Programming with Extensive Language Options
Advanced application programming is simplified by using mnemonic ASCII commands. There are over 40 intuitive commands to choose from. Alternatively, additional drivers are available for other languages including LabVIEW™ drivers and communication DLL’s.
Example of a single-axis system configuration
Plug-and-Play With ESP Compatible Stages
When an ESP compatible stage is connected to the SMC, the stage is quickly recognized and operating parameters are configured without the need for user inputs. This Plug-and-Play feature is not only transparent to the user, but it also ensures the safe operation of the stage.
RS-232-C or USB Communication
Communication with the SMC100 is achieved via the integrated RS-232-C interface, or from a USB port using the external adapter SMC-USB (requires Windows™ operating system). Intuitive, Windows-based software supports all configurations and enables basic motion.
Advanced Compensation Modes
The SMC features a floating point digital PID loop with velocity and friction feedforward at 2kHz servo rate with backlash or hysteresis compensation. These features allow for improved overall stage performance.
| Newport MKS | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | SMC100PP |
| Product Name | Motion Controller, Single-axis Stepper Motor |
| Axes | 1.0 |