Newport MKS Picomotor Actuator, 0.5 in. Travel, 0.375 in. Shank, Vacuum Compatible, Teflon 8301-V

Description
The 8301-V Vacuum Compatible Picomotor™ Actuator has 0.5 inch (12.7 mm) travel, and is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use it with our opto-mechanical translation stages or your own custom devices. It has better than 30-nm resolution with minimal backlash, and can exert a 5-lb (22-N) force. Moreover, it offers exceptional long-term stability and the ability to hold their position with no power applied. These last two features make the Picomotor unique among motion-control devices and ideal for typical set-and-hold applications. Such applications include precision control of sample holders inside cold and/or vacuum chambers, hands-off adjustment of hard-to-reach mirror mounts (like those in the center of a large setup), or adjustments of optical mounts that are sensitive to forces applied while twisting a knob (for instance optimizing the alignment of a laser cavity or adjusting the pointing of a beam over a long distance).
Request a Quote
Description
The 8301-V Vacuum Compatible Picomotor™ Actuator has 0.5 inch (12.7 mm) travel, and is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use it with our opto-mechanical translation stages or your own custom devices. It has better than 30-nm resolution with minimal backlash, and can exert a 5-lb (22-N) force. Moreover, it offers exceptional long-term stability and the ability to hold their position with no power applied. These last two features make the Picomotor unique among motion-control devices and ideal for typical set-and-hold applications. Such applications include precision control of sample holders inside cold and/or vacuum chambers, hands-off adjustment of hard-to-reach mirror mounts (like those in the center of a large setup), or adjustments of optical mounts that are sensitive to forces applied while twisting a knob (for instance optimizing the alignment of a laser cavity or adjusting the pointing of a beam over a long distance).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8301-V is a vacuum-compatible Picomotor actuator with 12.7 mm travel and a 9.5 mm shank, designed for precision motion control in vacuum environments. It provides minimum incremental motion below 30 nm, a nominal axial load capacity of 22 N, and a maximum axial holding force of 90 N. The actuator retains position without power, offers long-term stability, and uses Teflon wires. It operates within a temperature range of +10 to +40 °C and is rated for vacuum conditions up to 10⁻⁶ hPa. The device includes flying leads inside the chamber and a 2.1 m RJ22 cable outside. Its dimensions are 56.5 mm in length, with a 16.0 mm diameter wrench flats and a 9.5 mm shank. Rated life exceeds 10⁹ cycles at 2000 Hz and 22 N load.

Datasheet Summary
Powered by GS/AI

The 8301-V is a vacuum-compatible Picomotor actuator with 12.7 mm travel and a 9.5 mm shank, designed for precision motion control in vacuum environments. It provides minimum incremental motion below 30 nm, a nominal axial load capacity of 22 N, and a maximum axial holding force of 90 N. The actuator retains position without power, offers long-term stability, and uses Teflon wires. It operates within a temperature range of +10 to +40 °C and is rated for vacuum conditions up to 10⁻⁶ hPa. The device includes flying leads inside the chamber and a 2.1 m RJ22 cable outside. Its dimensions are 56.5 mm in length, with a 16.0 mm diameter wrench flats and a 9.5 mm shank. Rated life exceeds 10⁹ cycles at 2000 Hz and 22 N load.

Suppliers

Company
Product
Description
Supplier Links
Picomotor Actuator, 0.5 in. Travel, 0.375 in. Shank, Vacuum Compatible, Teflon - 8301-V - Newport MKS
Irvine, CA, United States
Picomotor Actuator, 0.5 in. Travel, 0.375 in. Shank, Vacuum Compatible, Teflon
8301-V
Picomotor Actuator, 0.5 in. Travel, 0.375 in. Shank, Vacuum Compatible, Teflon 8301-V
The 8301-V Vacuum Compatible Picomotor™ Actuator has 0.5 inch (12.7 mm) travel, and is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use it with our opto-mechanical translation stages or your own custom devices. It has better than 30-nm resolution with minimal backlash, and can exert a 5-lb (22-N) force. Moreover, it offers exceptional long-term stability and the ability to hold their position with no power applied. These last two features make the Picomotor unique among motion-control devices and ideal for typical set-and-hold applications. Such applications include precision control of sample holders inside cold and/or vacuum chambers, hands-off adjustment of hard-to-reach mirror mounts (like those in the center of a large setup), or adjustments of optical mounts that are sensitive to forces applied while twisting a knob (for instance optimizing the alignment of a laser cavity or adjusting the pointing of a beam over a long distance).

The 8301-V Vacuum Compatible Picomotor™ Actuator has 0.5 inch (12.7 mm) travel, and is an ideal device for motorizing fine-positioning stages and mounts in your optical or mechanical systems. Use it with our opto-mechanical translation stages or your own custom devices. It has better than 30-nm resolution with minimal backlash, and can exert a 5-lb (22-N) force. Moreover, it offers exceptional long-term stability and the ability to hold their position with no power applied. These last two features make the Picomotor unique among motion-control devices and ideal for typical set-and-hold applications. Such applications include precision control of sample holders inside cold and/or vacuum chambers, hands-off adjustment of hard-to-reach mirror mounts (like those in the center of a large setup), or adjustments of optical mounts that are sensitive to forces applied while twisting a knob (for instance optimizing the alignment of a laser cavity or adjusting the pointing of a beam over a long distance).

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Piezoelectric Actuators
Product Number 8301-V
Product Name Picomotor Actuator, 0.5 in. Travel, 0.375 in. Shank, Vacuum Compatible, Teflon
Blocked Force 22 N (79.13 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Actuator, Vacuum Compatible, Closed-Loop, 12.7 mm Travel - 8310-V - Newport MKS
Specs
Electrical Connector (2) 15-pin D
Blocked Force 22 N (79.13 oz)
View Details
Picomotor Piezo Actuator, Closed Loop, 12.7 mm Travel - 8310CE - Newport MKS
Specs
Electrical Connector 15-pin D-sub HD & 4-pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details
Picomotor Piezo Linear Actuator, 0.5 in. Travel, 30 nm Resolution, 9.5 mm Shank - 8301NF - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details