Newport MKS Fiber-Optic Detector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz, FC/UPC 818-BB-35F

Description
The 818-BB-35F High Speed Biased Fiber-Optic Detector features a 1 meter long FC connectorized singlemode fiber coupled to a 1000 to 1650 nm InGaAs detector with a 0.032 mm active diameter and a <25 ps rise time. It includes a built-in bias supply consisting of two standard 3 V lithium cells (6V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. It is a low-cost solution for ultra-fast measurements up to a 15 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. 818-BB Series Biased Photodiode Detectors are cost effective diagnostic tools suitable for a variety of high speed applications such as viewing of Q-switched, mode-locked, or rapidly modulated laser signals and picosecond laser alignment. It is equivalent to Coherent's Model ET-3500F (P/N 120-10068-0001). Biased InGaAs Fiber-Optic Detector The 818-BB-35F features a 0.032 mm diameter battery biased InGaAs photodetector with a wavelength range of 1000 to 1650 nm. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector. The PIN Photodetector utilizes the photovoltaic effect to convert optical power into an electrical current. Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.
Request a Quote
Description
The 818-BB-35F High Speed Biased Fiber-Optic Detector features a 1 meter long FC connectorized singlemode fiber coupled to a 1000 to 1650 nm InGaAs detector with a 0.032 mm active diameter and a <25 ps rise time. It includes a built-in bias supply consisting of two standard 3 V lithium cells (6V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. It is a low-cost solution for ultra-fast measurements up to a 15 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. 818-BB Series Biased Photodiode Detectors are cost effective diagnostic tools suitable for a variety of high speed applications such as viewing of Q-switched, mode-locked, or rapidly modulated laser signals and picosecond laser alignment. It is equivalent to Coherent's Model ET-3500F (P/N 120-10068-0001). Biased InGaAs Fiber-Optic Detector The 818-BB-35F features a 0.032 mm diameter battery biased InGaAs photodetector with a wavelength range of 1000 to 1650 nm. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector. The PIN Photodetector utilizes the photovoltaic effect to convert optical power into an electrical current. Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-Optic Detector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz, FC/UPC - 818-BB-35F - Newport MKS
Irvine, CA, United States
Fiber-Optic Detector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz, FC/UPC
818-BB-35F
Fiber-Optic Detector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz, FC/UPC 818-BB-35F
The 818-BB-35F High Speed Biased Fiber-Optic Detector features a 1 meter long FC connectorized singlemode fiber coupled to a 1000 to 1650 nm InGaAs detector with a 0.032 mm active diameter and a <25 ps rise time. It includes a built-in bias supply consisting of two standard 3 V lithium cells (6V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. It is a low-cost solution for ultra-fast measurements up to a 15 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. 818-BB Series Biased Photodiode Detectors are cost effective diagnostic tools suitable for a variety of high speed applications such as viewing of Q-switched, mode-locked, or rapidly modulated laser signals and picosecond laser alignment. It is equivalent to Coherent's Model ET-3500F (P/N 120-10068-0001). Biased InGaAs Fiber-Optic Detector The 818-BB-35F features a 0.032 mm diameter battery biased InGaAs photodetector with a wavelength range of 1000 to 1650 nm. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector. The PIN Photodetector utilizes the photovoltaic effect to convert optical power into an electrical current. Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.

The 818-BB-35F High Speed Biased Fiber-Optic Detector features a 1 meter long FC connectorized singlemode fiber coupled to a 1000 to 1650 nm InGaAs detector with a 0.032 mm active diameter and a <25 ps rise time. It includes a built-in bias supply consisting of two standard 3 V lithium cells (6V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. It is a low-cost solution for ultra-fast measurements up to a 15 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. 818-BB Series Biased Photodiode Detectors are cost effective diagnostic tools suitable for a variety of high speed applications such as viewing of Q-switched, mode-locked, or rapidly modulated laser signals and picosecond laser alignment. It is equivalent to Coherent's Model ET-3500F (P/N 120-10068-0001).

Biased InGaAs Fiber-Optic Detector

The 818-BB-35F features a 0.032 mm diameter battery biased InGaAs photodetector with a wavelength range of 1000 to 1650 nm. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector. The PIN Photodetector utilizes the photovoltaic effect to convert optical power into an electrical current.


Measure Pulsewidth or Frequency Response


These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured.


Optical Post Mounting

An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting.


Handle With ESD Care

These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 818-BB-35F
Product Name Fiber-Optic Detector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz, FC/UPC
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Nanosecond Photodetector, 350-1000 nm, 0.8 mm Silicon Detector, 1 ns - 1621 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 1 ns
Bandwidth 0.0 to 500 MHz
View Details
Balanced Optical Receiver, 900-1700 nm InGaAs Detector, 80 MHz, Free Space - 1817-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 - 2017 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3000 ns
Bandwidth 0.0 to 0.1250 MHz
View Details
Fiber-Optic Balanced Receiver, DIL Package, 22 GHz, FCA - F-PD-22-H-DIL - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 20000 MHz
View Details