Newport MKS Liquid Light Guide, 39.4 in., 420-2000 nm, 0.3 in. Core, 0.52 NA 77638

Description
The 77638 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 39.4 inch length VIS-NIR version has a 420 to 2000 nm range and a 0.52 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.3 inch (7.6 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 2.4 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. High ultraviolet to near-infrared throughput Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides.
Request a Quote
Description
The 77638 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 39.4 inch length VIS-NIR version has a 420 to 2000 nm range and a 0.52 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.3 inch (7.6 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 2.4 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. High ultraviolet to near-infrared throughput Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Light Guide, 39.4 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77638 - Newport MKS
Irvine, CA, United States
Liquid Light Guide, 39.4 in., 420-2000 nm, 0.3 in. Core, 0.52 NA
77638
Liquid Light Guide, 39.4 in., 420-2000 nm, 0.3 in. Core, 0.52 NA 77638
The 77638 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 39.4 inch length VIS-NIR version has a 420 to 2000 nm range and a 0.52 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.3 inch (7.6 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 2.4 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. High ultraviolet to near-infrared throughput Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides.

The 77638 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 39.4 inch length VIS-NIR version has a 420 to 2000 nm range and a 0.52 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.3 inch (7.6 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 2.4 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders.

High ultraviolet to near-infrared throughput

Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 77638
Product Name Liquid Light Guide, 39.4 in., 420-2000 nm, 0.3 in. Core, 0.52 NA
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
Core Material Liquid; Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76842 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 2m Length, SMA - 78254 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Fiber Bundle, Glass, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending) - 77538 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Core Material Glass; Glass
View Details
Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details