Newport MKS Liquid Light Guide, 39.4 in., 220-600 nm, 0.2 in. Core, 0.43 NA 76842

Description
The 76842 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 39.4 inch length DUV version has a 220 to 600 nm range and a 0.43 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.2 inch (5.1 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 2.4 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. Deep UV Light Guides Available Deep UV (DUV) liquid light guides capable of transmitting wavelengths down to 220 nm are available. These are helpful for transmitting the high UV intensity of an Arc Lamp or Deuterium Lamp. For small point sources 1 mm or less in size, a Solarization Resistant Fiber is recommended.
Request a Quote
Description
The 76842 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 39.4 inch length DUV version has a 220 to 600 nm range and a 0.43 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.2 inch (5.1 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 2.4 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. Deep UV Light Guides Available Deep UV (DUV) liquid light guides capable of transmitting wavelengths down to 220 nm are available. These are helpful for transmitting the high UV intensity of an Arc Lamp or Deuterium Lamp. For small point sources 1 mm or less in size, a Solarization Resistant Fiber is recommended.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Light Guide, 39.4 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76842 - Newport MKS
Irvine, CA, United States
Liquid Light Guide, 39.4 in., 220-600 nm, 0.2 in. Core, 0.43 NA
76842
Liquid Light Guide, 39.4 in., 220-600 nm, 0.2 in. Core, 0.43 NA 76842
The 76842 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 39.4 inch length DUV version has a 220 to 600 nm range and a 0.43 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.2 inch (5.1 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 2.4 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. Deep UV Light Guides Available Deep UV (DUV) liquid light guides capable of transmitting wavelengths down to 220 nm are available. These are helpful for transmitting the high UV intensity of an Arc Lamp or Deuterium Lamp. For small point sources 1 mm or less in size, a Solarization Resistant Fiber is recommended.

The 76842 Liquid Light Guide is more efficient and less expensive than a Fused Silica Fiber Bundle and you don’t have to worry about fiber breakage. This 39.4 inch length DUV version has a 220 to 600 nm range and a 0.43 numerical aperture. It consists of a plastic tube covered by a protective aluminum spiral and covered by a PVC jacket. The inner tube is filled with a proprietary, transparent, anaerobic, non-toxic fluid. The 0.2 inch (5.1 mm) core is sealed at both ends with polished fused silica or glass windows and protected by an interlocking stainless steel sheathing. It has a 2.4 inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders.

Deep UV Light Guides Available

Deep UV (DUV) liquid light guides capable of transmitting wavelengths down to 220 nm are available. These are helpful for transmitting the high UV intensity of an Arc Lamp or Deuterium Lamp. For small point sources 1 mm or less in size, a Solarization Resistant Fiber is recommended.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 76842
Product Name Liquid Light Guide, 39.4 in., 220-600 nm, 0.2 in. Core, 0.43 NA
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
Core Material Liquid; Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 220-600 nm, 0.12 in. Core, 0.43 NA - 76841 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Fiber Optic Cable, UV-VIS, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78367 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Liquid Light Guide, 79 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77557 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 24 in. (RoHS Pending) - 77524 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
View Details