Newport MKS Fiber Bundle, Glass, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending) 77538

Description
The 77538 Glass Fiber Bundle has an 11 mm ferrule at one end and a rectangular slit at the other end. Use it to carry light from a light source to a monochromator or spectrograph, or from a monochromator to a detector or sample. The 0.8 x 9.7 mm rectangular end is used to replace the instrument’s input slit. The circular end has an 11 mm ferrule with a 0.56 NA. The bundle has 36 inch length.
Request a Quote
Description
The 77538 Glass Fiber Bundle has an 11 mm ferrule at one end and a rectangular slit at the other end. Use it to carry light from a light source to a monochromator or spectrograph, or from a monochromator to a detector or sample. The 0.8 x 9.7 mm rectangular end is used to replace the instrument’s input slit. The circular end has an 11 mm ferrule with a 0.56 NA. The bundle has 36 inch length.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Bundle, Glass, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending) - 77538 - Newport MKS
Irvine, CA, United States
Fiber Bundle, Glass, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending)
77538
Fiber Bundle, Glass, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending) 77538
The 77538 Glass Fiber Bundle has an 11 mm ferrule at one end and a rectangular slit at the other end. Use it to carry light from a light source to a monochromator or spectrograph, or from a monochromator to a detector or sample. The 0.8 x 9.7 mm rectangular end is used to replace the instrument’s input slit. The circular end has an 11 mm ferrule with a 0.56 NA. The bundle has 36 inch length.

The 77538 Glass Fiber Bundle has an 11 mm ferrule at one end and a rectangular slit at the other end. Use it to carry light from a light source to a monochromator or spectrograph, or from a monochromator to a detector or sample. The 0.8 x 9.7 mm rectangular end is used to replace the instrument’s input slit. The circular end has an 11 mm ferrule with a 0.56 NA. The bundle has 36 inch length.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 77538
Product Name Fiber Bundle, Glass, 11mm Circular Ferrule, 0.8 x 9.7mm Rectangular Slit (RoHS Pending)
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Core Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77637 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in. - 77577 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 39.4 in. Legs - 76848 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 24 in. (RoHS Pending) - 77524 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
View Details