Newport MKS Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 2m Length, SMA 78254

Description
The 78254 UV-VIS Single Fiber Cable has a core diameter of 400 μm supporting our and Bench-top Spectrometers. This version has 500 μm cladding, and is 2 meter long with SMA connectors. For coupling directly to an IS , we recommend using no less than a 400 μm core fiber, particularly if working in the UV.
Request a Quote
Description
The 78254 UV-VIS Single Fiber Cable has a core diameter of 400 μm supporting our and Bench-top Spectrometers. This version has 500 μm cladding, and is 2 meter long with SMA connectors. For coupling directly to an IS , we recommend using no less than a 400 μm core fiber, particularly if working in the UV.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 2m Length, SMA - 78254 - Newport MKS
Irvine, CA, United States
Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 2m Length, SMA
78254
Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 2m Length, SMA 78254
The 78254 UV-VIS Single Fiber Cable has a core diameter of 400 μm supporting our and Bench-top Spectrometers. This version has 500 μm cladding, and is 2 meter long with SMA connectors. For coupling directly to an IS , we recommend using no less than a 400 μm core fiber, particularly if working in the UV.

The 78254 UV-VIS Single Fiber Cable has a core diameter of 400 μm supporting our and Bench-top Spectrometers. This version has 500 μm cladding, and is 2 meter long with SMA connectors. For coupling directly to an IS , we recommend using no less than a 400 μm core fiber, particularly if working in the UV.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 78254
Product Name Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 2m Length, SMA
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.4000 mm (0.0157 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 800 µm Core, 1000 µm Clad, 1m Length, SMA - 78300 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.8000 mm (0.0315 inch)
View Details
Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 24 in. - 77575 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 39.4 in. Legs - 76848 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending) - 77525 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details